VPT, Inc. DC-DC Converter VSC30-2800S

Description
The VSC30-2800S Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components. Our proprietary packaging creates a dual side heatsinking option with very low outgassing. Radiation tested to 42 MeV/mg/cm2 and guaranteed to 30 MeV/mg/cm2 for SEE and tested to 40 krad(Si) and guaranteed to 30 krad(Si) for TID in accordance with VPT’s inhouse radiation hardness assurance (RHA) plan. The VSC30-2800S Series are designed for smaller satellites in low earth orbits (LEO), launch vehicles, and NASA Class D missions where the balance of cost and guaranteed performance is critical. Features: Output Voltage +3.3 V, +5 V, +12 V, +15 V Wide input voltage range: 15 V to 50 V plus 80 V transient Continuous operation over full military temperature range of -55 °C to +100 °C with no power derating Very low output noise No use of optoisolators Undervoltage lockout Current limit protection / short circuit protection
Datasheet
Description
The VSC30-2800S Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components. Our proprietary packaging creates a dual side heatsinking option with very low outgassing. Radiation tested to 42 MeV/mg/cm2 and guaranteed to 30 MeV/mg/cm2 for SEE and tested to 40 krad(Si) and guaranteed to 30 krad(Si) for TID in accordance with VPT’s inhouse radiation hardness assurance (RHA) plan. The VSC30-2800S Series are designed for smaller satellites in low earth orbits (LEO), launch vehicles, and NASA Class D missions where the balance of cost and guaranteed performance is critical. Features: Output Voltage +3.3 V, +5 V, +12 V, +15 V Wide input voltage range: 15 V to 50 V plus 80 V transient Continuous operation over full military temperature range of -55 °C to +100 °C with no power derating Very low output noise No use of optoisolators Undervoltage lockout Current limit protection / short circuit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - VSC30-2800S - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
VSC30-2800S
DC-DC Converter VSC30-2800S
The VSC30-2800S Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components. Our proprietary packaging creates a dual side heatsinking option with very low outgassing. Radiation tested to 42 MeV/mg/cm2 and guaranteed to 30 MeV/mg/cm2 for SEE and tested to 40 krad(Si) and guaranteed to 30 krad(Si) for TID in accordance with VPT’s inhouse radiation hardness assurance (RHA) plan. The VSC30-2800S Series are designed for smaller satellites in low earth orbits (LEO), launch vehicles, and NASA Class D missions where the balance of cost and guaranteed performance is critical. Features: Output Voltage +3.3 V, +5 V, +12 V, +15 V Wide input voltage range: 15 V to 50 V plus 80 V transient Continuous operation over full military temperature range of -55 °C to +100 °C with no power derating Very low output noise No use of optoisolators Undervoltage lockout Current limit protection / short circuit protection

The VSC30-2800S Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components. Our proprietary packaging creates a dual side heatsinking option with very low outgassing.

Radiation tested to 42 MeV/mg/cm2 and guaranteed to 30 MeV/mg/cm2 for SEE and tested to 40 krad(Si) and guaranteed to 30 krad(Si) for TID in accordance with VPT’s inhouse radiation hardness assurance (RHA) plan.

The VSC30-2800S Series are designed for smaller satellites in low earth orbits (LEO), launch vehicles, and NASA Class D missions where the balance of cost and guaranteed performance is critical.

Features:

  • Output Voltage +3.3 V, +5 V, +12 V, +15 V
  • Wide input voltage range: 15 V to 50 V plus 80 V transient
  • Continuous operation over full military temperature range of
    -55 °C to +100 °C with no power derating
  • Very low output noise
  • No use of optoisolators
  • Undervoltage lockout
  • Current limit protection / short circuit protection
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number VSC30-2800S
Product Name DC-DC Converter
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS8-350ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details