VPT, Inc. Point of Load DC-DC Converter DVPL0510S

Description
The 10A DVPL Series of DC-DC point of load converters can be used alone or in conjunction with traditional isolated DC-DC converters as part of a highly efficient, reliable, distributed power system. The DVPL is a non-isolated, synchronous, buck regulated converter that steps down the voltage at the point of end use. The DVPL is the world’s first point of load converter that is designed and built to military-grade reliability as defined in MIL-PRF-38534. Use a single isolated DC-DC converter to power smaller DVPL POL converters at your loads, achieving significant savings in space, weight, heat and cost in your power system. Features Up to 10A (33W) power output Adjustable output voltage from 0.8V to 3.4V Operates from 5V nominal input Up to 96% efficiency 100% hermetic Full performance over the -55 °C to +125 °C military temperature range Fault tolerant design with patented technology – no Output inhibit control Output voltage sequencing and tracking Very low output noise Tiny size – 1.075′ x 1.075" x 0.270′ and light weight (16g) Over current and short circuit protection Fixed switching frequency
Datasheet
Description
The 10A DVPL Series of DC-DC point of load converters can be used alone or in conjunction with traditional isolated DC-DC converters as part of a highly efficient, reliable, distributed power system. The DVPL is a non-isolated, synchronous, buck regulated converter that steps down the voltage at the point of end use. The DVPL is the world’s first point of load converter that is designed and built to military-grade reliability as defined in MIL-PRF-38534. Use a single isolated DC-DC converter to power smaller DVPL POL converters at your loads, achieving significant savings in space, weight, heat and cost in your power system. Features Up to 10A (33W) power output Adjustable output voltage from 0.8V to 3.4V Operates from 5V nominal input Up to 96% efficiency 100% hermetic Full performance over the -55 °C to +125 °C military temperature range Fault tolerant design with patented technology – no Output inhibit control Output voltage sequencing and tracking Very low output noise Tiny size – 1.075′ x 1.075" x 0.270′ and light weight (16g) Over current and short circuit protection Fixed switching frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Point of Load DC-DC Converter - DVPL0510S - VPT, Inc.
Blacksburg, VA, USA
Point of Load DC-DC Converter
DVPL0510S
Point of Load DC-DC Converter DVPL0510S
The 10A DVPL Series of DC-DC point of load converters can be used alone or in conjunction with traditional isolated DC-DC converters as part of a highly efficient, reliable, distributed power system. The DVPL is a non-isolated, synchronous, buck regulated converter that steps down the voltage at the point of end use. The DVPL is the world’s first point of load converter that is designed and built to military-grade reliability as defined in MIL-PRF-38534. Use a single isolated DC-DC converter to power smaller DVPL POL converters at your loads, achieving significant savings in space, weight, heat and cost in your power system. Features Up to 10A (33W) power output Adjustable output voltage from 0.8V to 3.4V Operates from 5V nominal input Up to 96% efficiency 100% hermetic Full performance over the -55 °C to +125 °C military temperature range Fault tolerant design with patented technology – no Output inhibit control Output voltage sequencing and tracking Very low output noise Tiny size – 1.075′ x 1.075" x 0.270′ and light weight (16g) Over current and short circuit protection Fixed switching frequency

The 10A DVPL Series of DC-DC point of load converters can be used alone or in conjunction with traditional isolated DC-DC converters as part of a highly efficient, reliable, distributed power system.

The DVPL is a non-isolated, synchronous, buck regulated converter that steps down the voltage at the point of end use. The DVPL is the world’s first point of load converter that is designed and built to military-grade reliability as defined in MIL-PRF-38534.

Use a single isolated DC-DC converter to power smaller DVPL POL converters at your loads, achieving significant savings in space, weight, heat and cost in your power system.

Features

  • Up to 10A (33W) power output
  • Adjustable output voltage from 0.8V to 3.4V
  • Operates from 5V nominal input
  • Up to 96% efficiency
  • 100% hermetic
  • Full performance over the -55 °C to +125 °C military temperature range
  • Fault tolerant design with patented technology – no
  • Output inhibit control
  • Output voltage sequencing and tracking
  • Very low output noise
  • Tiny size – 1.075″ x 1.075" x 0.270″ and light weight (16g)
  • Over current and short circuit protection
  • Fixed switching frequency
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DVPL0510S
Product Name Point of Load DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 0.8 to 3.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details