VPT, Inc. DC-DC Converter SVRFL2800D

Description
VPT’s SVR Series of DC-DC converters deliver a qualified power solution for your next LEO, MEO, GEO, deep space, and launch programs. Rad hard, qualified to MIL-PRF-38534 Class K , and designed for TOR compliance, these modules help you get your system off the ground fast. View VPT’s space program heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space and EMI filters for space to create a light weight, extremely efficient, space-qualified distributed power system. Packing 100 W in an efficient, hybrid package, the SVRFL DC-DC converter is guaranteed radiation hardened including ELDRS plus it’s designed for Aerospace TOR compliance for the longevity of your space mission. Features Single outputs of ±5, ±12, and ±15 V Up to 100 W output power Radiation immune magnetic feedback circuit: no use of Wide input voltage range of 18 to 37.5 V High input transient voltage: 50 V for 1 second Parallel up to 5 units with current sharing Output voltage trim up +10% or down –20% Very low output noise Protection features: short circuit/current limit, undervoltage lockout Full performance over the -55°C to +125°C military temperature range Multiple case styles available Fixed switching frequency of 500 kHz Hermetic hybrid technology DLA released SMD
Datasheet
Description
VPT’s SVR Series of DC-DC converters deliver a qualified power solution for your next LEO, MEO, GEO, deep space, and launch programs. Rad hard, qualified to MIL-PRF-38534 Class K , and designed for TOR compliance, these modules help you get your system off the ground fast. View VPT’s space program heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space and EMI filters for space to create a light weight, extremely efficient, space-qualified distributed power system. Packing 100 W in an efficient, hybrid package, the SVRFL DC-DC converter is guaranteed radiation hardened including ELDRS plus it’s designed for Aerospace TOR compliance for the longevity of your space mission. Features Single outputs of ±5, ±12, and ±15 V Up to 100 W output power Radiation immune magnetic feedback circuit: no use of Wide input voltage range of 18 to 37.5 V High input transient voltage: 50 V for 1 second Parallel up to 5 units with current sharing Output voltage trim up +10% or down –20% Very low output noise Protection features: short circuit/current limit, undervoltage lockout Full performance over the -55°C to +125°C military temperature range Multiple case styles available Fixed switching frequency of 500 kHz Hermetic hybrid technology DLA released SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - SVRFL2800D - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
SVRFL2800D
DC-DC Converter SVRFL2800D
VPT’s SVR Series of DC-DC converters deliver a qualified power solution for your next LEO, MEO, GEO, deep space, and launch programs. Rad hard, qualified to MIL-PRF-38534 Class K , and designed for TOR compliance, these modules help you get your system off the ground fast. View VPT’s space program heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space and EMI filters for space to create a light weight, extremely efficient, space-qualified distributed power system. Packing 100 W in an efficient, hybrid package, the SVRFL DC-DC converter is guaranteed radiation hardened including ELDRS plus it’s designed for Aerospace TOR compliance for the longevity of your space mission. Features Single outputs of ±5, ±12, and ±15 V Up to 100 W output power Radiation immune magnetic feedback circuit: no use of Wide input voltage range of 18 to 37.5 V High input transient voltage: 50 V for 1 second Parallel up to 5 units with current sharing Output voltage trim up +10% or down –20% Very low output noise Protection features: short circuit/current limit, undervoltage lockout Full performance over the -55°C to +125°C military temperature range Multiple case styles available Fixed switching frequency of 500 kHz Hermetic hybrid technology DLA released SMD

VPT’s SVR Series of DC-DC converters deliver a qualified power solution for your next LEO, MEO, GEO, deep space, and launch programs. Rad hard, qualified to MIL-PRF-38534 Class K , and designed for TOR compliance, these modules help you get your system off the ground fast. View VPT’s space program heritage.

Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space and EMI filters for space to create a light weight, extremely efficient, space-qualified distributed power system.

Packing 100 W in an efficient, hybrid package, the SVRFL DC-DC converter is guaranteed radiation hardened including ELDRS plus it’s designed for Aerospace TOR compliance for the longevity of your space mission.

Features

  • Single outputs of ±5, ±12, and ±15 V
  • Up to 100 W output power
  • Radiation immune magnetic feedback circuit: no use of
  • Wide input voltage range of 18 to 37.5 V
  • High input transient voltage: 50 V for 1 second
  • Parallel up to 5 units with current sharing
  • Output voltage trim up +10% or down –20%
  • Very low output noise
  • Protection features: short circuit/current limit, undervoltage lockout
  • Full performance over the -55°C to +125°C military temperature range
  • Multiple case styles available
  • Fixed switching frequency of 500 kHz
  • Hermetic hybrid technology
  • DLA released SMD
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number SVRFL2800D
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 5.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
12-24V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR1-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details