VPT, Inc. DC-DC Converter VXR100-2800D

Description
The VXR100-2800D is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling. The VXR series is highly efficient with a low noise, fixed frequency, wide input voltage range topology. Two independent fully isolated outputs provide zero cross regulation and allow for multiple standard output voltage combinations. The VXR series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design. Features Wide input voltage range: 11 V to 60 V Continuous operation at 9 V after 11 V startup 9 V to 100 V transient operation Dual outputs of 3.3V, 5V, 7V, 12V, and 15V High efficiency Rugged epoxy encapsulated V-SHIELD® package Fully compatible with aqueous cleaning processes -55 °C to +105 °C operation Integral six-sided metalized EMI shield Dual-sided thermal conduction 2000 V isolation Fixed frequency Low noise Output current limit protection Short circuit protection Multiple standard output voltage combinations Zero cross regulation
Datasheet
Description
The VXR100-2800D is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling. The VXR series is highly efficient with a low noise, fixed frequency, wide input voltage range topology. Two independent fully isolated outputs provide zero cross regulation and allow for multiple standard output voltage combinations. The VXR series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design. Features Wide input voltage range: 11 V to 60 V Continuous operation at 9 V after 11 V startup 9 V to 100 V transient operation Dual outputs of 3.3V, 5V, 7V, 12V, and 15V High efficiency Rugged epoxy encapsulated V-SHIELD® package Fully compatible with aqueous cleaning processes -55 °C to +105 °C operation Integral six-sided metalized EMI shield Dual-sided thermal conduction 2000 V isolation Fixed frequency Low noise Output current limit protection Short circuit protection Multiple standard output voltage combinations Zero cross regulation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - VXR100-2800D - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
VXR100-2800D
DC-DC Converter VXR100-2800D
The VXR100-2800D is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling. The VXR series is highly efficient with a low noise, fixed frequency, wide input voltage range topology. Two independent fully isolated outputs provide zero cross regulation and allow for multiple standard output voltage combinations. The VXR series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design. Features Wide input voltage range: 11 V to 60 V Continuous operation at 9 V after 11 V startup 9 V to 100 V transient operation Dual outputs of 3.3V, 5V, 7V, 12V, and 15V High efficiency Rugged epoxy encapsulated V-SHIELD® package Fully compatible with aqueous cleaning processes -55 °C to +105 °C operation Integral six-sided metalized EMI shield Dual-sided thermal conduction 2000 V isolation Fixed frequency Low noise Output current limit protection Short circuit protection Multiple standard output voltage combinations Zero cross regulation

The VXR100-2800D is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling. The VXR series is highly efficient with a low noise, fixed frequency, wide input voltage range topology. Two independent fully isolated outputs provide zero cross regulation and allow for multiple standard output voltage combinations.

The VXR series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design.

Features

  • Wide input voltage range: 11 V to 60 V
  • Continuous operation at 9 V after 11 V startup
  • 9 V to 100 V transient operation
  • Dual outputs of 3.3V, 5V, 7V, 12V, and 15V
  • High efficiency
  • Rugged epoxy encapsulated V-SHIELD® package
  • Fully compatible with aqueous cleaning processes
  • -55 °C to +105 °C operation
  • Integral six-sided metalized EMI shield
  • Dual-sided thermal conduction
  • 2000 V isolation
  • Fixed frequency
  • Low noise
  • Output current limit protection
  • Short circuit protection
  • Multiple standard output voltage combinations
  • Zero cross regulation
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number VXR100-2800D
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 105 C (-67 to 221 F)
DC Output Voltage 3.3 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-10-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps
View Details
Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details