VPT, Inc. DC-DC Converter DVFL2800S

Description
With no stacked capacitors, this converter is ready for rugged assignments. VPT’s DVFL packs over 80W/in3 in a small, 100% hermetic package while offering a significant price advantage over similar competitive products. Features Single outputs of 3.3V, 5V, 6.3V, 7V, 8V, 9.5V, 12V, 15V, 18V, and 28V Wide 16V to 40V input range with 50V transient Up to 120W output power Full operation over -55°C to +125°C military temperature range Parallel operation with current sharing up to five units Fault tolerant design with patented technology – no optocouplers Fixed switching frequency Extremely low profile (.400 inches) and light weight (86g) fully hermetic packaging 500Vdc input/output isolation Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-001
Datasheet
Description
With no stacked capacitors, this converter is ready for rugged assignments. VPT’s DVFL packs over 80W/in3 in a small, 100% hermetic package while offering a significant price advantage over similar competitive products. Features Single outputs of 3.3V, 5V, 6.3V, 7V, 8V, 9.5V, 12V, 15V, 18V, and 28V Wide 16V to 40V input range with 50V transient Up to 120W output power Full operation over -55°C to +125°C military temperature range Parallel operation with current sharing up to five units Fault tolerant design with patented technology – no optocouplers Fixed switching frequency Extremely low profile (.400 inches) and light weight (86g) fully hermetic packaging 500Vdc input/output isolation Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-001
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - DVFL2800S - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
DVFL2800S
DC-DC Converter DVFL2800S
With no stacked capacitors, this converter is ready for rugged assignments. VPT’s DVFL packs over 80W/in3 in a small, 100% hermetic package while offering a significant price advantage over similar competitive products. Features Single outputs of 3.3V, 5V, 6.3V, 7V, 8V, 9.5V, 12V, 15V, 18V, and 28V Wide 16V to 40V input range with 50V transient Up to 120W output power Full operation over -55°C to +125°C military temperature range Parallel operation with current sharing up to five units Fault tolerant design with patented technology – no optocouplers Fixed switching frequency Extremely low profile (.400 inches) and light weight (86g) fully hermetic packaging 500Vdc input/output isolation Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-001

With no stacked capacitors, this converter is ready for rugged assignments. VPT’s DVFL packs over 80W/in3 in a small, 100% hermetic package while offering a significant price advantage over similar competitive products.

Features

  • Single outputs of 3.3V, 5V, 6.3V, 7V, 8V, 9.5V, 12V, 15V, 18V, and 28V
  • Wide 16V to 40V input range with 50V transient
  • Up to 120W output power
  • Full operation over -55°C to +125°C military temperature range
  • Parallel operation with current sharing up to five units
  • Fault tolerant design with patented technology – no optocouplers
  • Fixed switching frequency
  • Extremely low profile (.400 inches) and light weight (86g) fully hermetic packaging
  • 500Vdc input/output isolation
  • Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-001
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DVFL2800S
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 3.3 to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 2787-2346/000-030 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Modules / ACDC Bidirectional - hpm1296-tps-bm70053ktif-s-29879 - TPS Elektronik GmbH
Specs
Type DC Power Supply; DC-DC Converter
Technology Switching Power Supply
AC Output Voltage 342.0 to 460.0 volts
View Details
High Voltage Power Supplies - 402L-20KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details