VPT, Inc. Point of Load DC-DC Converter DVPL0505S

Description
The 5A DVPL Series of DC-DC point of load converters can be used alone or in conjunction with traditional isolated DC-DC converters as part of a highly efficient, reliable, distributed power system. The DVPL is a non-isolated, synchronous, buck regulated converter that steps down the voltage at the point of end use. The DVPL is the world’s first point of load converter that is designed and built to military-grade reliability as defined in MIL-PRF-38534. Use a single isolated DC-DC converter to power smaller DVPL POL converters at your loads, achieving significant savings in space, weight, heat and cost in your power system. Features Up to 5A (16W) of output power Adjustable output voltage from 0.8V – 3.3V Operates from 5V or 3.3V input Full performance over the -55 °C to +125 °C military temperature range Up to 97% efficiency 100% hermetic Fault tolerant design with patented technology – no Output voltage sequencing and tracking Output inhibit control Very low output noise Tiny size – 0.975′ x 0.800" x 0.270′ and light weight (12g) Multiple circuit protection features Fixed switching frequency
Datasheet
Description
The 5A DVPL Series of DC-DC point of load converters can be used alone or in conjunction with traditional isolated DC-DC converters as part of a highly efficient, reliable, distributed power system. The DVPL is a non-isolated, synchronous, buck regulated converter that steps down the voltage at the point of end use. The DVPL is the world’s first point of load converter that is designed and built to military-grade reliability as defined in MIL-PRF-38534. Use a single isolated DC-DC converter to power smaller DVPL POL converters at your loads, achieving significant savings in space, weight, heat and cost in your power system. Features Up to 5A (16W) of output power Adjustable output voltage from 0.8V – 3.3V Operates from 5V or 3.3V input Full performance over the -55 °C to +125 °C military temperature range Up to 97% efficiency 100% hermetic Fault tolerant design with patented technology – no Output voltage sequencing and tracking Output inhibit control Very low output noise Tiny size – 0.975′ x 0.800" x 0.270′ and light weight (12g) Multiple circuit protection features Fixed switching frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Point of Load DC-DC Converter - DVPL0505S - VPT, Inc.
Blacksburg, VA, USA
Point of Load DC-DC Converter
DVPL0505S
Point of Load DC-DC Converter DVPL0505S
The 5A DVPL Series of DC-DC point of load converters can be used alone or in conjunction with traditional isolated DC-DC converters as part of a highly efficient, reliable, distributed power system. The DVPL is a non-isolated, synchronous, buck regulated converter that steps down the voltage at the point of end use. The DVPL is the world’s first point of load converter that is designed and built to military-grade reliability as defined in MIL-PRF-38534. Use a single isolated DC-DC converter to power smaller DVPL POL converters at your loads, achieving significant savings in space, weight, heat and cost in your power system. Features Up to 5A (16W) of output power Adjustable output voltage from 0.8V – 3.3V Operates from 5V or 3.3V input Full performance over the -55 °C to +125 °C military temperature range Up to 97% efficiency 100% hermetic Fault tolerant design with patented technology – no Output voltage sequencing and tracking Output inhibit control Very low output noise Tiny size – 0.975′ x 0.800" x 0.270′ and light weight (12g) Multiple circuit protection features Fixed switching frequency

The 5A DVPL Series of DC-DC point of load converters can be used alone or in conjunction with traditional isolated DC-DC converters as part of a highly efficient, reliable, distributed power system.

The DVPL is a non-isolated, synchronous, buck regulated converter that steps down the voltage at the point of end use. The DVPL is the world’s first point of load converter that is designed and built to military-grade reliability as defined in MIL-PRF-38534.

Use a single isolated DC-DC converter to power smaller DVPL POL converters at your loads, achieving significant savings in space, weight, heat and cost in your power system.

Features

  • Up to 5A (16W) of output power
  • Adjustable output voltage from 0.8V – 3.3V
  • Operates from 5V or 3.3V input
  • Full performance over the -55 °C to +125 °C military temperature range
  • Up to 97% efficiency
  • 100% hermetic
  • Fault tolerant design with patented technology – no
  • Output voltage sequencing and tracking
  • Output inhibit control
  • Very low output noise
  • Tiny size – 0.975″ x 0.800" x 0.270″ and light weight (12g)
  • Multiple circuit protection features
  • Fixed switching frequency
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DVPL0505S
Product Name Point of Load DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 0.8 to 3.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details