Ideal for military vehicles, avionics, weapons, shipboard, and other hi-rel applications, these converters are based on proven military heritage designs and ready for rugged duty.
Features
Up to 5W output power
Single outputs of 3.3V, 5V, 12V and 15V
Very low output noise
Wide input voltage range – 15 to 50V with 80V transient
Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary
Six-sided metal cases for maximum EMI shielding
No use of
Host of circuit protection features
Fixed switching frequency
Ideal for military vehicles, avionics, weapons, shipboard, and other hi-rel applications, these converters are based on proven military heritage designs and ready for rugged duty.
Features
- Up to 5W output power
- Single outputs of 3.3V, 5V, 12V and 15V
- Very low output noise
- Wide input voltage range – 15 to 50V with 80V transient
- Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary
- Six-sided metal cases for maximum EMI shielding
- No use of
- Host of circuit protection features
- Fixed switching frequency