VPT, Inc. DC-DC Converter DVHE2800S

Description
The DVHE Series of DC-DC converters can be used alone or in conjunction with the DVPL point of load converters to create an efficient distributed power system. The DVHE packs 50W in a standard hermetic case at more than 90% efficiency. This is 66% more current than previous generations offered in this existing standard case size. Save board size, weight, heat and cost by using a single DVHE to power multiple point of load DC-DC converters instead of deploying multiple isolated DC-DC converters. Features Single outputs of 1.9V, 2.5V, 3.3V, 5V Extra-wide 16V to 40V input range with 50V transient Extremely high efficiency – up to 90% Up to 50W output power Full operation over -55 °C to +125 °C military temperature range Fault tolerant design with patented technology – no Very low input/output noise Tiny size – 2.110′ x 1.125" x .427" and light weight (52 g max) Host of circuit protection features Fixed switching frequency 500Vdc input/output isolation Ensure excellent thermal performance and unit isolation by using with thermal pad TP-003
Datasheet
Description
The DVHE Series of DC-DC converters can be used alone or in conjunction with the DVPL point of load converters to create an efficient distributed power system. The DVHE packs 50W in a standard hermetic case at more than 90% efficiency. This is 66% more current than previous generations offered in this existing standard case size. Save board size, weight, heat and cost by using a single DVHE to power multiple point of load DC-DC converters instead of deploying multiple isolated DC-DC converters. Features Single outputs of 1.9V, 2.5V, 3.3V, 5V Extra-wide 16V to 40V input range with 50V transient Extremely high efficiency – up to 90% Up to 50W output power Full operation over -55 °C to +125 °C military temperature range Fault tolerant design with patented technology – no Very low input/output noise Tiny size – 2.110′ x 1.125" x .427" and light weight (52 g max) Host of circuit protection features Fixed switching frequency 500Vdc input/output isolation Ensure excellent thermal performance and unit isolation by using with thermal pad TP-003
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - DVHE2800S - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
DVHE2800S
DC-DC Converter DVHE2800S
The DVHE Series of DC-DC converters can be used alone or in conjunction with the DVPL point of load converters to create an efficient distributed power system. The DVHE packs 50W in a standard hermetic case at more than 90% efficiency. This is 66% more current than previous generations offered in this existing standard case size. Save board size, weight, heat and cost by using a single DVHE to power multiple point of load DC-DC converters instead of deploying multiple isolated DC-DC converters. Features Single outputs of 1.9V, 2.5V, 3.3V, 5V Extra-wide 16V to 40V input range with 50V transient Extremely high efficiency – up to 90% Up to 50W output power Full operation over -55 °C to +125 °C military temperature range Fault tolerant design with patented technology – no Very low input/output noise Tiny size – 2.110′ x 1.125" x .427" and light weight (52 g max) Host of circuit protection features Fixed switching frequency 500Vdc input/output isolation Ensure excellent thermal performance and unit isolation by using with thermal pad TP-003

The DVHE Series of DC-DC converters can be used alone or in conjunction with the DVPL point of load converters to create an efficient distributed power system. The DVHE packs 50W in a standard hermetic case at more than 90% efficiency. This is 66% more current than previous generations offered in this existing standard case size.

Save board size, weight, heat and cost by using a single DVHE to power multiple point of load DC-DC converters instead of deploying multiple isolated DC-DC converters.

Features

  • Single outputs of 1.9V, 2.5V, 3.3V, 5V
  • Extra-wide 16V to 40V input range with 50V transient
  • Extremely high efficiency – up to 90%
  • Up to 50W output power
  • Full operation over -55 °C to +125 °C military temperature range
  • Fault tolerant design with patented technology – no
  • Very low input/output noise
  • Tiny size – 2.110″ x 1.125" x .427" and light weight (52 g max)
  • Host of circuit protection features
  • Fixed switching frequency
  • 500Vdc input/output isolation
  • Ensure excellent thermal performance and unit isolation by using with thermal pad TP-003
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DVHE2800S
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 1.9 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-28 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details