VPT, Inc. DC-DC Converter Box SGRBX

Description
The SGRBX Series is a box solution that contains four SGRB Series DC-DC converters. The individual SGRB slices are configured within the box framework to deliver up to 1600 watts of output power. Customers may select different SGRB Series units to be paralleled inside of the box solution to reach the desired output voltages and power levels required for their specific application. Multiple SGRBX boxes can be paralleled to reach higher power levels if needed. The SGRBX Series is a technology-leading solution for space-rated DC-DC power conversion. VPT designed this box solution and the individual SGRB converters to thrive in the most demanding commercial, scientific, and military space environments. With state-of-the-art GaN technology, its radiation hardened design ensures long-term reliability, making it the perfect choice for space payload or primary spacecraft bus applications that require high efficiency and low noise. The SGRBX utilizes SGRB converters slices with their advanced fixed frequency reduced voltage switching topology, resulting in extremely low input and output noise. This award-winning power conversion solution can be used for a wide range of high-power space applications. With VPT’s extensive history of space flight heritage and proven performance, the SGRBX Series will deliver the dependable performance that your mission demands. Features: Up to 1600 W output power Continuous operation over a temperature range of -35 °C to +70 °C with no power derating Very low output noise Undervoltage lockout Integrated EMI filter High Efficiency up to 96% using GaN Technology 141 V, 1 msec transient 80 V transient with reduced output power Overvoltage Protection Current limit protection / Short Circuit protection Power Supply Telemetry Parallel operation for higher power requirements using current share. See Section 6.2.3 Parallel Operation (SHARE) for more details Space-Level Characterizations: Guaranteed TID performance to 100 krad(Si) including ELDRS SEE performance to 85 MeV/mg/cm2. Transients are fully analyzed for cross-section and magnitude Worst-Case Analysis & Thermal Analysis available for purchase Radiation, MTBF reliability reports available Compliances and Certifications: Manufactured in a facility certified to SAE AS9100, J-STD-001 (Space Addendum) and IPC-A-610 Designed in line with MIL-HDBK-1547 derating
Datasheet
Description
The SGRBX Series is a box solution that contains four SGRB Series DC-DC converters. The individual SGRB slices are configured within the box framework to deliver up to 1600 watts of output power. Customers may select different SGRB Series units to be paralleled inside of the box solution to reach the desired output voltages and power levels required for their specific application. Multiple SGRBX boxes can be paralleled to reach higher power levels if needed. The SGRBX Series is a technology-leading solution for space-rated DC-DC power conversion. VPT designed this box solution and the individual SGRB converters to thrive in the most demanding commercial, scientific, and military space environments. With state-of-the-art GaN technology, its radiation hardened design ensures long-term reliability, making it the perfect choice for space payload or primary spacecraft bus applications that require high efficiency and low noise. The SGRBX utilizes SGRB converters slices with their advanced fixed frequency reduced voltage switching topology, resulting in extremely low input and output noise. This award-winning power conversion solution can be used for a wide range of high-power space applications. With VPT’s extensive history of space flight heritage and proven performance, the SGRBX Series will deliver the dependable performance that your mission demands. Features: Up to 1600 W output power Continuous operation over a temperature range of -35 °C to +70 °C with no power derating Very low output noise Undervoltage lockout Integrated EMI filter High Efficiency up to 96% using GaN Technology 141 V, 1 msec transient 80 V transient with reduced output power Overvoltage Protection Current limit protection / Short Circuit protection Power Supply Telemetry Parallel operation for higher power requirements using current share. See Section 6.2.3 Parallel Operation (SHARE) for more details Space-Level Characterizations: Guaranteed TID performance to 100 krad(Si) including ELDRS SEE performance to 85 MeV/mg/cm2. Transients are fully analyzed for cross-section and magnitude Worst-Case Analysis & Thermal Analysis available for purchase Radiation, MTBF reliability reports available Compliances and Certifications: Manufactured in a facility certified to SAE AS9100, J-STD-001 (Space Addendum) and IPC-A-610 Designed in line with MIL-HDBK-1547 derating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter Box - SGRBX - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter Box
SGRBX
DC-DC Converter Box SGRBX
The SGRBX Series is a box solution that contains four SGRB Series DC-DC converters. The individual SGRB slices are configured within the box framework to deliver up to 1600 watts of output power. Customers may select different SGRB Series units to be paralleled inside of the box solution to reach the desired output voltages and power levels required for their specific application. Multiple SGRBX boxes can be paralleled to reach higher power levels if needed. The SGRBX Series is a technology-leading solution for space-rated DC-DC power conversion. VPT designed this box solution and the individual SGRB converters to thrive in the most demanding commercial, scientific, and military space environments. With state-of-the-art GaN technology, its radiation hardened design ensures long-term reliability, making it the perfect choice for space payload or primary spacecraft bus applications that require high efficiency and low noise. The SGRBX utilizes SGRB converters slices with their advanced fixed frequency reduced voltage switching topology, resulting in extremely low input and output noise. This award-winning power conversion solution can be used for a wide range of high-power space applications. With VPT’s extensive history of space flight heritage and proven performance, the SGRBX Series will deliver the dependable performance that your mission demands. Features: Up to 1600 W output power Continuous operation over a temperature range of -35 °C to +70 °C with no power derating Very low output noise Undervoltage lockout Integrated EMI filter High Efficiency up to 96% using GaN Technology 141 V, 1 msec transient 80 V transient with reduced output power Overvoltage Protection Current limit protection / Short Circuit protection Power Supply Telemetry Parallel operation for higher power requirements using current share. See Section 6.2.3 Parallel Operation (SHARE) for more details Space-Level Characterizations: Guaranteed TID performance to 100 krad(Si) including ELDRS SEE performance to 85 MeV/mg/cm2. Transients are fully analyzed for cross-section and magnitude Worst-Case Analysis & Thermal Analysis available for purchase Radiation, MTBF reliability reports available Compliances and Certifications: Manufactured in a facility certified to SAE AS9100, J-STD-001 (Space Addendum) and IPC-A-610 Designed in line with MIL-HDBK-1547 derating

The SGRBX Series is a box solution that contains four SGRB Series DC-DC converters. The individual SGRB slices are configured within the box framework to deliver up to 1600 watts of output power. Customers may select different SGRB Series units to be paralleled inside of the box solution to reach the desired output voltages and power levels required for their specific application. Multiple SGRBX boxes can be paralleled to reach higher power levels if needed.

The SGRBX Series is a technology-leading solution for space-rated DC-DC power conversion. VPT designed this box solution and the individual SGRB converters to thrive in the most demanding commercial, scientific, and military space environments. With state-of-the-art GaN technology, its radiation hardened design ensures long-term reliability, making it the perfect choice for space payload or primary spacecraft bus applications that require high efficiency and low noise.

The SGRBX utilizes SGRB converters slices with their advanced fixed frequency reduced voltage switching topology, resulting in extremely low input and output noise. This award-winning power conversion solution can be used for a wide range of high-power space applications. With VPT’s extensive history of space flight heritage and proven performance, the SGRBX Series will deliver the dependable performance that your mission demands.

Features:

  • Up to 1600 W output power
  • Continuous operation over a temperature range of
  • -35 °C to +70 °C with no power derating
  • Very low output noise
  • Undervoltage lockout
  • Integrated EMI filter
  • High Efficiency up to 96% using GaN Technology
  • 141 V, 1 msec transient
  • 80 V transient with reduced output power
  • Overvoltage Protection
  • Current limit protection / Short Circuit protection
  • Power Supply Telemetry
  • Parallel operation for higher power requirements using current share. See Section 6.2.3 Parallel Operation (SHARE) for more details

Space-Level Characterizations:

  • Guaranteed TID performance to 100 krad(Si) including ELDRS
  • SEE performance to 85 MeV/mg/cm2. Transients are fully analyzed for cross-section and magnitude
  • Worst-Case Analysis & Thermal Analysis available for purchase
  • Radiation, MTBF reliability reports available

Compliances and Certifications:

  • Manufactured in a facility certified to SAE AS9100, J-STD-001 (Space Addendum) and IPC-A-610
  • Designed in line with MIL-HDBK-1547 derating
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number SGRBX
Product Name DC-DC Converter Box
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - hea6938-ea-bt-20360-120-3u-32157 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - GHP2806S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details