VPT, Inc. DC-DC Converter SVTR2800D

Description
VPT’s SV Series of DC-DC converters are mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system. Packing 40W in a miniature, lightweight case, the SVTR DC-DC converter operates at full power throughout the extreme temperature range of -55°C to +125°C. Features Dual outputs of ±5V, ±12V, and ±15V Up to 40W output power Fault tolerant design with radiation immune magnetic isolation technology – no Extra-wide 15V to 50V input range per MIL-STD-704, transients to 80V for 1 sec Extremely low profile (.405 inches) and light weight (49/52g) fully hermetic packaging Wide case temperature operation of -55° C to +125° C with full performance over temperature range Flanged and non-flanged case styles available Fixed switching frequency
Datasheet
Description
VPT’s SV Series of DC-DC converters are mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system. Packing 40W in a miniature, lightweight case, the SVTR DC-DC converter operates at full power throughout the extreme temperature range of -55°C to +125°C. Features Dual outputs of ±5V, ±12V, and ±15V Up to 40W output power Fault tolerant design with radiation immune magnetic isolation technology – no Extra-wide 15V to 50V input range per MIL-STD-704, transients to 80V for 1 sec Extremely low profile (.405 inches) and light weight (49/52g) fully hermetic packaging Wide case temperature operation of -55° C to +125° C with full performance over temperature range Flanged and non-flanged case styles available Fixed switching frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - SVTR2800D - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
SVTR2800D
DC-DC Converter SVTR2800D
VPT’s SV Series of DC-DC converters are mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system. Packing 40W in a miniature, lightweight case, the SVTR DC-DC converter operates at full power throughout the extreme temperature range of -55°C to +125°C. Features Dual outputs of ±5V, ±12V, and ±15V Up to 40W output power Fault tolerant design with radiation immune magnetic isolation technology – no Extra-wide 15V to 50V input range per MIL-STD-704, transients to 80V for 1 sec Extremely low profile (.405 inches) and light weight (49/52g) fully hermetic packaging Wide case temperature operation of -55° C to +125° C with full performance over temperature range Flanged and non-flanged case styles available Fixed switching frequency

VPT’s SV Series of DC-DC converters are mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage.

Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system.

Packing 40W in a miniature, lightweight case, the SVTR DC-DC converter operates at full power throughout the extreme temperature range of -55°C to +125°C.

Features

  • Dual outputs of ±5V, ±12V, and ±15V
  • Up to 40W output power
  • Fault tolerant design with radiation immune magnetic isolation technology – no
  • Extra-wide 15V to 50V input range per MIL-STD-704, transients to 80V for 1 sec
  • Extremely low profile (.405 inches) and light weight (49/52g) fully hermetic packaging
  • Wide case temperature operation of -55° C to +125° C with full performance over temperature range
  • Flanged and non-flanged case styles available
  • Fixed switching frequency
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number SVTR2800D
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 5.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 114096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details