VPT, Inc. DC-DC Converter VXR15-2800S

Description
The VXR15-2800S is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling. The VXR Series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design. Features Wide input voltage range: 9 V to 60 V 6 V to 80 V transient for 1 second, 100 V for 200 milliseconds Single outputs of 3.3V, 5V, 12V and 15V High efficiency Rugged epoxy encapsulated V-SHIELD® package Fully compatible with aqueous cleaning processes -55 °C to +105 °C operation Integral EMI shield Dual-sided thermal conduction 2000 V isolation Fixed frequency Low noise Output voltage trim (+10% / -20%) Output current limit protection Short circuit protection
Datasheet
Description
The VXR15-2800S is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling. The VXR Series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design. Features Wide input voltage range: 9 V to 60 V 6 V to 80 V transient for 1 second, 100 V for 200 milliseconds Single outputs of 3.3V, 5V, 12V and 15V High efficiency Rugged epoxy encapsulated V-SHIELD® package Fully compatible with aqueous cleaning processes -55 °C to +105 °C operation Integral EMI shield Dual-sided thermal conduction 2000 V isolation Fixed frequency Low noise Output voltage trim (+10% / -20%) Output current limit protection Short circuit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - VXR15-2800S - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
VXR15-2800S
DC-DC Converter VXR15-2800S
The VXR15-2800S is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling. The VXR Series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design. Features Wide input voltage range: 9 V to 60 V 6 V to 80 V transient for 1 second, 100 V for 200 milliseconds Single outputs of 3.3V, 5V, 12V and 15V High efficiency Rugged epoxy encapsulated V-SHIELD® package Fully compatible with aqueous cleaning processes -55 °C to +105 °C operation Integral EMI shield Dual-sided thermal conduction 2000 V isolation Fixed frequency Low noise Output voltage trim (+10% / -20%) Output current limit protection Short circuit protection

The VXR15-2800S is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling.

The VXR Series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design.

Features

  • Wide input voltage range: 9 V to 60 V
  • 6 V to 80 V transient for 1 second, 100 V for 200 milliseconds
  • Single outputs of 3.3V, 5V, 12V and 15V
  • High efficiency
  • Rugged epoxy encapsulated V-SHIELD® package
  • Fully compatible with aqueous cleaning processes
  • -55 °C to +105 °C operation
  • Integral EMI shield
  • Dual-sided thermal conduction
  • 2000 V isolation
  • Fixed frequency
  • Low noise
  • Output voltage trim (+10% / -20%)
  • Output current limit protection
  • Short circuit protection
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number VXR15-2800S
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 105 C (-67 to 221 F)
DC Output Voltage 3.3 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCS8-125E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details