VPT, Inc. DC-DC Converter VPT100+2800S

Description
This “plus” version of our VPT100-2800S Series delivers parallel operation of up to five units with current sharing, all in a single cost-effective package. Extremely efficient in a tiny quarter brick size, this series is based on proven, military heritage electrical designs and ideal for military vehicle, shipboard, weapons, commercial avionics or other hi-rel applications. Features Up to 100W output power per unit Single outputs of 3.3V, 5V, 7V, 12V, 15V and 28V Very high efficiency - up to 91% Very low output noise Wide input voltage range: 16 to 40 Volts per MIL-STD-704 with 50V transient Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary Output voltage trim up +10% or down -20% Six-sided metal cases for improved EMI performance and mechanical/environme ntal performance No use of for ultimate reliability Host of circuit protection features High power density: > 60 W/in3 Fixed switching frequency
Datasheet
Description
This “plus” version of our VPT100-2800S Series delivers parallel operation of up to five units with current sharing, all in a single cost-effective package. Extremely efficient in a tiny quarter brick size, this series is based on proven, military heritage electrical designs and ideal for military vehicle, shipboard, weapons, commercial avionics or other hi-rel applications. Features Up to 100W output power per unit Single outputs of 3.3V, 5V, 7V, 12V, 15V and 28V Very high efficiency - up to 91% Very low output noise Wide input voltage range: 16 to 40 Volts per MIL-STD-704 with 50V transient Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary Output voltage trim up +10% or down -20% Six-sided metal cases for improved EMI performance and mechanical/environme ntal performance No use of for ultimate reliability Host of circuit protection features High power density: > 60 W/in3 Fixed switching frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - VPT100+2800S - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
VPT100+2800S
DC-DC Converter VPT100+2800S
This “plus” version of our VPT100-2800S Series delivers parallel operation of up to five units with current sharing, all in a single cost-effective package. Extremely efficient in a tiny quarter brick size, this series is based on proven, military heritage electrical designs and ideal for military vehicle, shipboard, weapons, commercial avionics or other hi-rel applications. Features Up to 100W output power per unit Single outputs of 3.3V, 5V, 7V, 12V, 15V and 28V Very high efficiency - up to 91% Very low output noise Wide input voltage range: 16 to 40 Volts per MIL-STD-704 with 50V transient Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary Output voltage trim up +10% or down -20% Six-sided metal cases for improved EMI performance and mechanical/environme ntal performance No use of for ultimate reliability Host of circuit protection features High power density: > 60 W/in3 Fixed switching frequency

This “plus” version of our VPT100-2800S Series delivers parallel operation of up to five units with current sharing, all in a single cost-effective package. Extremely efficient in a tiny quarter brick size, this series is based on proven, military heritage electrical designs and ideal for military vehicle, shipboard, weapons, commercial avionics or other hi-rel applications.

Features

  • Up to 100W output power per unit
  • Single outputs of 3.3V, 5V, 7V, 12V, 15V and 28V
  • Very high efficiency - up to 91%
  • Very low output noise
  • Wide input voltage range: 16 to 40 Volts per MIL-STD-704 with 50V transient
  • Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary
  • Output voltage trim up +10% or down -20%
  • Six-sided metal cases for improved EMI performance and mechanical/environmental performance
  • No use of for ultimate reliability
  • Host of circuit protection features
  • High power density: > 60 W/in3
  • Fixed switching frequency
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number VPT100+2800S
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 100 C (-67 to 212 F)
DC Output Voltage 3.2 to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 1501 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
AC DC Desktop, Wall Power Adapters - WSU060-2000-R-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers