VPT, Inc. DC-DC Converter DVTR2800D

Description
Save additional cost and board space with the DVTR Series. This unit provides uninterrupted operation through MIL-STD-704A transient spikes, sparing you the need for an additional filter. The DVTR also provides up to 30% more power in the same footprint than comparable competitive products. Features Dual outputs of ±5V, ±8V, ±12V, ±15V, and ±18V Extra-wide 15V to 50V input range with 80V transient Up to 40W output power Full performance over -55°C to +125°C military temperature range Fault tolerant magnetic feedback circuit Excellent line and load regulation Host of circuit protection features Extremely low profile (.405 inches) and light weight (52/55g) fully hermetic packaging 500Vdc input/output isolation Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-003
Datasheet
Description
Save additional cost and board space with the DVTR Series. This unit provides uninterrupted operation through MIL-STD-704A transient spikes, sparing you the need for an additional filter. The DVTR also provides up to 30% more power in the same footprint than comparable competitive products. Features Dual outputs of ±5V, ±8V, ±12V, ±15V, and ±18V Extra-wide 15V to 50V input range with 80V transient Up to 40W output power Full performance over -55°C to +125°C military temperature range Fault tolerant magnetic feedback circuit Excellent line and load regulation Host of circuit protection features Extremely low profile (.405 inches) and light weight (52/55g) fully hermetic packaging 500Vdc input/output isolation Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-003
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - DVTR2800D - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
DVTR2800D
DC-DC Converter DVTR2800D
Save additional cost and board space with the DVTR Series. This unit provides uninterrupted operation through MIL-STD-704A transient spikes, sparing you the need for an additional filter. The DVTR also provides up to 30% more power in the same footprint than comparable competitive products. Features Dual outputs of ±5V, ±8V, ±12V, ±15V, and ±18V Extra-wide 15V to 50V input range with 80V transient Up to 40W output power Full performance over -55°C to +125°C military temperature range Fault tolerant magnetic feedback circuit Excellent line and load regulation Host of circuit protection features Extremely low profile (.405 inches) and light weight (52/55g) fully hermetic packaging 500Vdc input/output isolation Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-003

Save additional cost and board space with the DVTR Series. This unit provides uninterrupted operation through MIL-STD-704A transient spikes, sparing you the need for an additional filter. The DVTR also provides up to 30% more power in the same footprint than comparable competitive products.

Features

  • Dual outputs of ±5V, ±8V, ±12V, ±15V, and ±18V
  • Extra-wide 15V to 50V input range with 80V transient
  • Up to 40W output power
  • Full performance over -55°C to +125°C military temperature range
  • Fault tolerant magnetic feedback circuit
  • Excellent line and load regulation
  • Host of circuit protection features
  • Extremely low profile (.405 inches) and light weight (52/55g) fully hermetic packaging
  • 500Vdc input/output isolation
  • Fixed switching frequency
  • Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-003
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DVTR2800D
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 5.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details