VPT, Inc. DC-DC Converter VSC15-2800S

Description
The VSC15-2800S Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components. Our proprietary packaging creates a dual side heatsinking option with very low outgassing. Radiation tested to 42 MeV/mg/cm2 and guaranteed to 30 MeV/mg/cm2 for SEE and tested to 40 krad(Si) and guaranteed to 30 krad(Si) for TID in accordance with VPT’s inhouse radiation hardness assurance (RHA) plan. The VSC15-2800S Series are designed for smaller satellites in low earth orbits (LEO), launch vehicles, and NASA Class D missions where the balance of cost and guaranteed performance is critical. Features: Output Voltage +3.3 V, +5 V, +12 V, +15 V Wide input voltage range: 15 V to 50 V plus 80 V transient Continuous operation over full military temperature range of -55 °C to +100 °C with no power derating Very low output noise No use of optoisolators Undervoltage lockout Current limit protection / short circuit protection
Datasheet
Description
The VSC15-2800S Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components. Our proprietary packaging creates a dual side heatsinking option with very low outgassing. Radiation tested to 42 MeV/mg/cm2 and guaranteed to 30 MeV/mg/cm2 for SEE and tested to 40 krad(Si) and guaranteed to 30 krad(Si) for TID in accordance with VPT’s inhouse radiation hardness assurance (RHA) plan. The VSC15-2800S Series are designed for smaller satellites in low earth orbits (LEO), launch vehicles, and NASA Class D missions where the balance of cost and guaranteed performance is critical. Features: Output Voltage +3.3 V, +5 V, +12 V, +15 V Wide input voltage range: 15 V to 50 V plus 80 V transient Continuous operation over full military temperature range of -55 °C to +100 °C with no power derating Very low output noise No use of optoisolators Undervoltage lockout Current limit protection / short circuit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - VSC15-2800S - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
VSC15-2800S
DC-DC Converter VSC15-2800S
The VSC15-2800S Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components. Our proprietary packaging creates a dual side heatsinking option with very low outgassing. Radiation tested to 42 MeV/mg/cm2 and guaranteed to 30 MeV/mg/cm2 for SEE and tested to 40 krad(Si) and guaranteed to 30 krad(Si) for TID in accordance with VPT’s inhouse radiation hardness assurance (RHA) plan. The VSC15-2800S Series are designed for smaller satellites in low earth orbits (LEO), launch vehicles, and NASA Class D missions where the balance of cost and guaranteed performance is critical. Features: Output Voltage +3.3 V, +5 V, +12 V, +15 V Wide input voltage range: 15 V to 50 V plus 80 V transient Continuous operation over full military temperature range of -55 °C to +100 °C with no power derating Very low output noise No use of optoisolators Undervoltage lockout Current limit protection / short circuit protection

The VSC15-2800S Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components. Our proprietary packaging creates a dual side heatsinking option with very low outgassing.

Radiation tested to 42 MeV/mg/cm2 and guaranteed to 30 MeV/mg/cm2 for SEE and tested to 40 krad(Si) and guaranteed to 30 krad(Si) for TID in accordance with VPT’s inhouse radiation hardness assurance (RHA) plan.

The VSC15-2800S Series are designed for smaller satellites in low earth orbits (LEO), launch vehicles, and NASA Class D missions where the balance of cost and guaranteed performance is critical.

Features:

  • Output Voltage +3.3 V, +5 V, +12 V, +15 V
  • Wide input voltage range: 15 V to 50 V plus 80 V transient
  • Continuous operation over full military temperature range of
    -55 °C to +100 °C with no power derating
  • Very low output noise
  • No use of optoisolators
  • Undervoltage lockout
  • Current limit protection / short circuit protection
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number VSC15-2800S
Product Name DC-DC Converter
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227813 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details