VPT, Inc. DC-DC Converter SGRB10028S

Description
The SGRB Series of space qualified DC-DC converters is specifically designed for the harsh radiation environment of space applications. Using advanced EPC Space GaN technology, the SGRB is radiation tolerant and achieves very high efficiency. A fixed-frequency reduced voltage switching topology results in very low input and output noise, making it suitable for use in telecommunication systems. VPT’s history of proven space flight heritage ensures long term performance and reliability. Features: High Efficiency up to 96% using GaN technology Integrated EMI filter 120 V, 1 sec transient 80 V, 10 msec transient Over Voltage protection Output Current limit protection Output Short circuit protection 28V Command on 28V Command off Input Current telemetry Compliances and Certifications: Manufactured in a facility certified to SAE AS9100, J-STD-001 (Space Addendum) and IPC-A-610 Designed in line with MIL-HDBK-1547
Datasheet
Description
The SGRB Series of space qualified DC-DC converters is specifically designed for the harsh radiation environment of space applications. Using advanced EPC Space GaN technology, the SGRB is radiation tolerant and achieves very high efficiency. A fixed-frequency reduced voltage switching topology results in very low input and output noise, making it suitable for use in telecommunication systems. VPT’s history of proven space flight heritage ensures long term performance and reliability. Features: High Efficiency up to 96% using GaN technology Integrated EMI filter 120 V, 1 sec transient 80 V, 10 msec transient Over Voltage protection Output Current limit protection Output Short circuit protection 28V Command on 28V Command off Input Current telemetry Compliances and Certifications: Manufactured in a facility certified to SAE AS9100, J-STD-001 (Space Addendum) and IPC-A-610 Designed in line with MIL-HDBK-1547
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - SGRB10028S - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
SGRB10028S
DC-DC Converter SGRB10028S
The SGRB Series of space qualified DC-DC converters is specifically designed for the harsh radiation environment of space applications. Using advanced EPC Space GaN technology, the SGRB is radiation tolerant and achieves very high efficiency. A fixed-frequency reduced voltage switching topology results in very low input and output noise, making it suitable for use in telecommunication systems. VPT’s history of proven space flight heritage ensures long term performance and reliability. Features: High Efficiency up to 96% using GaN technology Integrated EMI filter 120 V, 1 sec transient 80 V, 10 msec transient Over Voltage protection Output Current limit protection Output Short circuit protection 28V Command on 28V Command off Input Current telemetry Compliances and Certifications: Manufactured in a facility certified to SAE AS9100, J-STD-001 (Space Addendum) and IPC-A-610 Designed in line with MIL-HDBK-1547

The SGRB Series of space qualified DC-DC converters is specifically designed for the harsh radiation environment of space applications. Using advanced EPC Space GaN technology, the SGRB is radiation tolerant and achieves very high efficiency. A fixed-frequency reduced voltage switching topology results in very low input and output noise, making it suitable for use in telecommunication systems. VPT’s history of proven space flight heritage ensures long term performance and reliability.

Features:

  • High Efficiency up to 96% using GaN technology
  • Integrated EMI filter
  • 120 V, 1 sec transient
  • 80 V, 10 msec transient
  • Over Voltage protection
  • Output Current limit protection
  • Output Short circuit protection
  • 28V Command on
  • 28V Command off
  • Input Current telemetry

Compliances and Certifications:

  • Manufactured in a facility certified to SAE AS9100, J-STD-001 (Space Addendum) and IPC-A-610
  • Designed in line with MIL-HDBK-1547
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number SGRB10028S
Product Name DC-DC Converter
Type DC-DC Converter
Form Factor Circuit Board Assembly
Operating Temperature -35 to 85 C (-31 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 5699959-21 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2216-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers