VPT, Inc. DC-DC Converter DVHV2800D

Description
Free of optocoupler components, the DVHV Series of converters provides rugged, reliable operation through transients according to MIL-STD-704A requirements. Features Dual outputs of ±5V, ±12V, and ±15V Extra-wide 15V to 50V input range with 80V transient Up to 15W output power Full performance over -55° C to +125° C military temperature range Fault tolerant magnetic feedback circuit Host of circuit protection features Extremely low profile (.405 inches) and light weight (52/55g max) fully hermetic packaging Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-003
Datasheet
Description
Free of optocoupler components, the DVHV Series of converters provides rugged, reliable operation through transients according to MIL-STD-704A requirements. Features Dual outputs of ±5V, ±12V, and ±15V Extra-wide 15V to 50V input range with 80V transient Up to 15W output power Full performance over -55° C to +125° C military temperature range Fault tolerant magnetic feedback circuit Host of circuit protection features Extremely low profile (.405 inches) and light weight (52/55g max) fully hermetic packaging Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-003
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - DVHV2800D - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
DVHV2800D
DC-DC Converter DVHV2800D
Free of optocoupler components, the DVHV Series of converters provides rugged, reliable operation through transients according to MIL-STD-704A requirements. Features Dual outputs of ±5V, ±12V, and ±15V Extra-wide 15V to 50V input range with 80V transient Up to 15W output power Full performance over -55° C to +125° C military temperature range Fault tolerant magnetic feedback circuit Host of circuit protection features Extremely low profile (.405 inches) and light weight (52/55g max) fully hermetic packaging Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-003

Free of optocoupler components, the DVHV Series of converters provides rugged, reliable operation through transients according to MIL-STD-704A requirements.

Features

  • Dual outputs of ±5V, ±12V, and ±15V
  • Extra-wide 15V to 50V input range with 80V transient
  • Up to 15W output power
  • Full performance over -55° C to +125° C military temperature range
  • Fault tolerant magnetic feedback circuit
  • Host of circuit protection features
  • Extremely low profile (.405 inches) and light weight (52/55g max) fully hermetic packaging
  • Fixed switching frequency
  • Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-003
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DVHV2800D
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 5.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Rad-Hard PCB Based DC-DC Converters - TPSU - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 400 watts
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details