VPT, Inc. DC-DC Converter VPT5-2800D

Description
Ideal for military vehicles, avionics, weapons, shipboard, and other hi-rel applications, these converters are based on proven military heritage designs and ready for rugged duty. Features Up to 5W output power Dual outputs of ±5V, ±12V and ±15V Very low output noise Wide input voltage range: 15 to 50V with 80V transient Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary Six-sided metal cases for maximum EMI shielding No use of Host of circuit protection features Fixed switching frequency
Datasheet
Description
Ideal for military vehicles, avionics, weapons, shipboard, and other hi-rel applications, these converters are based on proven military heritage designs and ready for rugged duty. Features Up to 5W output power Dual outputs of ±5V, ±12V and ±15V Very low output noise Wide input voltage range: 15 to 50V with 80V transient Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary Six-sided metal cases for maximum EMI shielding No use of Host of circuit protection features Fixed switching frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - VPT5-2800D - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
VPT5-2800D
DC-DC Converter VPT5-2800D
Ideal for military vehicles, avionics, weapons, shipboard, and other hi-rel applications, these converters are based on proven military heritage designs and ready for rugged duty. Features Up to 5W output power Dual outputs of ±5V, ±12V and ±15V Very low output noise Wide input voltage range: 15 to 50V with 80V transient Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary Six-sided metal cases for maximum EMI shielding No use of Host of circuit protection features Fixed switching frequency

Ideal for military vehicles, avionics, weapons, shipboard, and other hi-rel applications, these converters are based on proven military heritage designs and ready for rugged duty.

Features

  • Up to 5W output power
  • Dual outputs of ±5V, ±12V and ±15V
  • Very low output noise
  • Wide input voltage range: 15 to 50V with 80V transient
  • Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary
  • Six-sided metal cases for maximum EMI shielding
  • No use of
  • Host of circuit protection features
  • Fixed switching frequency
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number VPT5-2800D
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 100 C (-67 to 212 F)
DC Output Voltage 5.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

20W Slimline Single Phase  Single Output Power Supplies - PS-S2015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details