VPT, Inc. DC-DC Converter DVHF2800D

Description
The DVHF Series of converters packs up to 30% more power in an industry standard size. Designed for smooth start-up, the DVHF prevents voltage overshoots. Features Dual outputs of ±5V, ±12V, and ±15V Extra-wide 15V to 50V input range with 80V transient Up to 20W output power High power density: 37W/in3 Full performance over -55°C to +125°C military temperature range Fault tolerant design with patented technology – no optocouplers Host of circuit protection features Fixed switching frequency Extremely low profile (.355 inches) and light weight (24/28g max) fully hermetic packaging Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-002.
Datasheet
Description
The DVHF Series of converters packs up to 30% more power in an industry standard size. Designed for smooth start-up, the DVHF prevents voltage overshoots. Features Dual outputs of ±5V, ±12V, and ±15V Extra-wide 15V to 50V input range with 80V transient Up to 20W output power High power density: 37W/in3 Full performance over -55°C to +125°C military temperature range Fault tolerant design with patented technology – no optocouplers Host of circuit protection features Fixed switching frequency Extremely low profile (.355 inches) and light weight (24/28g max) fully hermetic packaging Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-002.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - DVHF2800D - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
DVHF2800D
DC-DC Converter DVHF2800D
The DVHF Series of converters packs up to 30% more power in an industry standard size. Designed for smooth start-up, the DVHF prevents voltage overshoots. Features Dual outputs of ±5V, ±12V, and ±15V Extra-wide 15V to 50V input range with 80V transient Up to 20W output power High power density: 37W/in3 Full performance over -55°C to +125°C military temperature range Fault tolerant design with patented technology – no optocouplers Host of circuit protection features Fixed switching frequency Extremely low profile (.355 inches) and light weight (24/28g max) fully hermetic packaging Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-002.

The DVHF Series of converters packs up to 30% more power in an industry standard size. Designed for smooth start-up, the DVHF prevents voltage overshoots.

Features

  • Dual outputs of ±5V, ±12V, and ±15V
  • Extra-wide 15V to 50V input range with 80V transient
  • Up to 20W output power
  • High power density: 37W/in3
  • Full performance over -55°C to +125°C military temperature range
  • Fault tolerant design with patented technology – no optocouplers
  • Host of circuit protection features
  • Fixed switching frequency
  • Extremely low profile (.355 inches) and light weight (24/28g max) fully hermetic packaging
  • Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-002.
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DVHF2800D
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 5.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227715 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details