VPT, Inc. DC-DC Converter VPT30-2800S

Description
The VPT30-2800S Series of DC-DC converters are designed specifically for military vehicles, weapons, shipboard, avionics, and other hi-rel applications. Important features such as a fixed switching frequency and output voltage trim ensure this converter will provide steady power to your exact specifications. These converters are based on proven military heritage electrical designs and packaged securely in six-sided metal packages for rugged duty. Features Up to 30W output power Single outputs of 3.3V, 5V, 12V and 15V Very low output noise Wide input voltage range: 15 to 50 Volts with 80V transient per MIL-STD-704 Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary Output voltage trim up +10% or down -20% Six-sided metal cases for improved EMI and mechanical/environme ntal performance Optional rugged epoxy encapsulated V-SHIELD® package with integral metalized EMI shield No use of Host of circuit protection features High power density: > 30 W/in3 6-sided metal cases for maximum EMI shielding Fixed switching frequency
Datasheet
Description
The VPT30-2800S Series of DC-DC converters are designed specifically for military vehicles, weapons, shipboard, avionics, and other hi-rel applications. Important features such as a fixed switching frequency and output voltage trim ensure this converter will provide steady power to your exact specifications. These converters are based on proven military heritage electrical designs and packaged securely in six-sided metal packages for rugged duty. Features Up to 30W output power Single outputs of 3.3V, 5V, 12V and 15V Very low output noise Wide input voltage range: 15 to 50 Volts with 80V transient per MIL-STD-704 Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary Output voltage trim up +10% or down -20% Six-sided metal cases for improved EMI and mechanical/environme ntal performance Optional rugged epoxy encapsulated V-SHIELD® package with integral metalized EMI shield No use of Host of circuit protection features High power density: > 30 W/in3 6-sided metal cases for maximum EMI shielding Fixed switching frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - VPT30-2800S - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
VPT30-2800S
DC-DC Converter VPT30-2800S
The VPT30-2800S Series of DC-DC converters are designed specifically for military vehicles, weapons, shipboard, avionics, and other hi-rel applications. Important features such as a fixed switching frequency and output voltage trim ensure this converter will provide steady power to your exact specifications. These converters are based on proven military heritage electrical designs and packaged securely in six-sided metal packages for rugged duty. Features Up to 30W output power Single outputs of 3.3V, 5V, 12V and 15V Very low output noise Wide input voltage range: 15 to 50 Volts with 80V transient per MIL-STD-704 Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary Output voltage trim up +10% or down -20% Six-sided metal cases for improved EMI and mechanical/environme ntal performance Optional rugged epoxy encapsulated V-SHIELD® package with integral metalized EMI shield No use of Host of circuit protection features High power density: > 30 W/in3 6-sided metal cases for maximum EMI shielding Fixed switching frequency

The VPT30-2800S Series of DC-DC converters are designed specifically for military vehicles, weapons, shipboard, avionics, and other hi-rel applications. Important features such as a fixed switching frequency and output voltage trim ensure this converter will provide steady power to your exact specifications. These converters are based on proven military heritage electrical designs and packaged securely in six-sided metal packages for rugged duty.

Features

  • Up to 30W output power
  • Single outputs of 3.3V, 5V, 12V and 15V
  • Very low output noise
  • Wide input voltage range: 15 to 50 Volts with 80V transient per MIL-STD-704
  • Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary
  • Output voltage trim up +10% or down -20%
  • Six-sided metal cases for improved EMI and mechanical/environmental performance
  • Optional rugged epoxy encapsulated V-SHIELD® package with integral metalized EMI shield
  • No use of
  • Host of circuit protection features
  • High power density: > 30 W/in3
  • 6-sided metal cases for maximum EMI shielding
  • Fixed switching frequency
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number VPT30-2800S
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 100 C (-67 to 212 F)
DC Output Voltage 3.3 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details