VPT, Inc. DC-DC Converter DVSA2800D

Description
With the lowest output ripple of converters in this size and power class, plus 20% more power delivered in a standard package, the DVSA Series is a smart choice for any demanding application. Other features include: Features Dual outputs of ±5V, ±7V, ±12V, and ±15V Extra-wide 15V to 50V input range with 80V transient Up to 6W output power Full operation over -55°C to +125°C military temperature range Fault tolerant magnetic feedback circuit Extreme reliability Undervoltage lockout resulting in minimal overshoot on startup Extremely low profile (.270 inches) and light weight (15g) fully hermetic packaging Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-005
Datasheet
Description
With the lowest output ripple of converters in this size and power class, plus 20% more power delivered in a standard package, the DVSA Series is a smart choice for any demanding application. Other features include: Features Dual outputs of ±5V, ±7V, ±12V, and ±15V Extra-wide 15V to 50V input range with 80V transient Up to 6W output power Full operation over -55°C to +125°C military temperature range Fault tolerant magnetic feedback circuit Extreme reliability Undervoltage lockout resulting in minimal overshoot on startup Extremely low profile (.270 inches) and light weight (15g) fully hermetic packaging Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - DVSA2800D - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
DVSA2800D
DC-DC Converter DVSA2800D
With the lowest output ripple of converters in this size and power class, plus 20% more power delivered in a standard package, the DVSA Series is a smart choice for any demanding application. Other features include: Features Dual outputs of ±5V, ±7V, ±12V, and ±15V Extra-wide 15V to 50V input range with 80V transient Up to 6W output power Full operation over -55°C to +125°C military temperature range Fault tolerant magnetic feedback circuit Extreme reliability Undervoltage lockout resulting in minimal overshoot on startup Extremely low profile (.270 inches) and light weight (15g) fully hermetic packaging Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-005

With the lowest output ripple of converters in this size and power class, plus 20% more power delivered in a standard package, the DVSA Series is a smart choice for any demanding application. Other features include:

Features

  • Dual outputs of ±5V, ±7V, ±12V, and ±15V
  • Extra-wide 15V to 50V input range with 80V transient
  • Up to 6W output power
  • Full operation over -55°C to +125°C military temperature range
  • Fault tolerant magnetic feedback circuit
  • Extreme reliability
  • Undervoltage lockout resulting in minimal overshoot on startup
  • Extremely low profile (.270 inches) and light weight (15g) fully hermetic packaging
  • Fixed switching frequency
  • Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-005
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DVSA2800D
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 5.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details