VPT’s SV Series of DC-DC converters are mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage.
Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system.
With no stacked capacitors, the SVFL family of DC-DC converters utilize well controlled under-voltage lockout circuitry to eliminate slow start-up problems. Current sharing enables parallel operation of up to five units for 5x power output.
Features
Dual outputs of ±5V, ±12V, and ±15V
Wide 16V to 40V input range with 50V transient
Up to 120W output power
Parallel operation with current sharing up to five units
Fault tolerant design with radiation immune magnetic isolation technology – no
Extremely low profile (.400 inches) and light weight (86g) fully hermetic packaging
Wide case temperature operation of -55° C to +125° C with no power derating
500Vdc input/output isolation
Fixed switching frequency
VPT’s SV Series of DC-DC converters are mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage.
Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system.
With no stacked capacitors, the SVFL family of DC-DC converters utilize well controlled under-voltage lockout circuitry to eliminate slow start-up problems. Current sharing enables parallel operation of up to five units for 5x power output.
Features
- Dual outputs of ±5V, ±12V, and ±15V
- Wide 16V to 40V input range with 50V transient
- Up to 120W output power
- Parallel operation with current sharing up to five units
- Fault tolerant design with radiation immune magnetic isolation technology – no
- Extremely low profile (.400 inches) and light weight (86g) fully hermetic packaging
- Wide case temperature operation of -55° C to +125° C with no power derating
- 500Vdc input/output isolation
- Fixed switching frequency