This specification details Thermal Wire and Cable's multi-conductor Soaking Pit Cable. TWC Soaking Pit Cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C.
These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars or other applications that require long service life in extreme heat and flexing conditions. #8/4 conductor, #6/4 conductor and #4/4 conductor are most common.
When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period.
Furthermore, TWC soaking pit cables are capable of passing the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and will pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition, Thermal Wire and Cable Soaking Pit Cables are specifically designed for extreme still mill applications.
Larger sizes and number of conductors available upon request.
| Thermal Wire and Cable LLC | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | 200-2C14SKPT |
| Product Type | Single Conductor Wire |