Thermal Wire and Cable LLC 200-4C10SKPT

Description
This specification details Thermal Wire and Cable's multi-conductor Soaking Pit Cable. TWC Soaking Pit Cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C. These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars or other applications that require long service life in extreme heat and flexing conditions. #8/4 conductor, #6/4 conductor and #4/4 conductor are most common. When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, TWC soaking pit cables are capable of passing the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and will pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition, Thermal Wire and Cable Soaking Pit Cables are specifically designed for extreme still mill applications. Larger sizes and number of conductors available upon request.
Description
This specification details Thermal Wire and Cable's multi-conductor Soaking Pit Cable. TWC Soaking Pit Cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C. These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars or other applications that require long service life in extreme heat and flexing conditions. #8/4 conductor, #6/4 conductor and #4/4 conductor are most common. When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, TWC soaking pit cables are capable of passing the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and will pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition, Thermal Wire and Cable Soaking Pit Cables are specifically designed for extreme still mill applications. Larger sizes and number of conductors available upon request.

Suppliers

Company
Product
Description
Supplier Links
This specification details Thermal Wire and Cable's multi-conductor Soaking Pit Cable. TWC Soaking Pit Cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C. These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars or other applications that require long service life in extreme heat and flexing conditions. #8/4 conductor, #6/4 conductor and #4/4 conductor are most common. When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, TWC soaking pit cables are capable of passing the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and will pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition, Thermal Wire and Cable Soaking Pit Cables are specifically designed for extreme still mill applications. Larger sizes and number of conductors available upon request.

This specification details Thermal Wire and Cable's multi-conductor Soaking Pit Cable. TWC Soaking Pit Cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C.

These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars or other applications that require long service life in extreme heat and flexing conditions. #8/4 conductor, #6/4 conductor and #4/4 conductor are most common.

When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period.

Furthermore, TWC soaking pit cables are capable of passing the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and will pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition, Thermal Wire and Cable Soaking Pit Cables are specifically designed for extreme still mill applications.

Larger sizes and number of conductors available upon request.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 200-4C10SKPT
Product Type Single Conductor Wire
Unlock Full Specs
to access all available technical data

Similar Products

Control and Connection Cables with UL and CSA Recognition, CC 600 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 kilovolts
Rated Temperature 90 C (194 F)
View Details
Power cable - 756-3516/050-200 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 65.62 ft (200 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details