Thermal Wire and Cable LLC 200-832135-*

Description
Thermal Wire and Cable's braidless silicone rubber insulated single conductor wire has a heat resistant insulation with excellent electrical properties and thermal aging characteristics. Braidless silicone appliance is the least expensive of the 600V 200C appliance lead wire choices. Suitable for use as Appliance Wiring Material (AWM) where totally enclosed, coil leads, and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for Teflon insulated wire and cable. Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Hashmarks, dots or striping also available. Tinned copper conductor is standard 18-2. Nickel-Plated copper 26 AWG-20AWG. *Please specify color : Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : Internal Wiring of Appliances where totally enclosed. *Ampacity based on single conductor in free air @ 40°C (104F).
Description
Thermal Wire and Cable's braidless silicone rubber insulated single conductor wire has a heat resistant insulation with excellent electrical properties and thermal aging characteristics. Braidless silicone appliance is the least expensive of the 600V 200C appliance lead wire choices. Suitable for use as Appliance Wiring Material (AWM) where totally enclosed, coil leads, and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for Teflon insulated wire and cable. Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Hashmarks, dots or striping also available. Tinned copper conductor is standard 18-2. Nickel-Plated copper 26 AWG-20AWG. *Please specify color : Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : Internal Wiring of Appliances where totally enclosed. *Ampacity based on single conductor in free air @ 40°C (104F).

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's braidless silicone rubber insulated single conductor wire has a heat resistant insulation with excellent electrical properties and thermal aging characteristics. Braidless silicone appliance is the least expensive of the 600V 200C appliance lead wire choices. Suitable for use as Appliance Wiring Material (AWM) where totally enclosed, coil leads, and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for Teflon insulated wire and cable. Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Hashmarks, dots or striping also available. Tinned copper conductor is standard 18-2. Nickel-Plated copper 26 AWG-20AWG. *Please specify color : Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : Internal Wiring of Appliances where totally enclosed. *Ampacity based on single conductor in free air @ 40°C (104F).

Thermal Wire and Cable's braidless silicone rubber insulated single conductor wire has a heat resistant insulation with excellent electrical properties and thermal aging characteristics. Braidless silicone appliance is the least expensive of the 600V 200C appliance lead wire choices.

Suitable for use as Appliance Wiring Material (AWM) where totally enclosed, coil leads, and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for Teflon insulated wire and cable.

Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification.

Hashmarks, dots or striping also available. Tinned copper conductor is standard 18-2. Nickel-Plated copper 26 AWG-20AWG.

*Please specify color : Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white.

Intended Use : Internal Wiring of Appliances where totally enclosed.

*Ampacity based on single conductor in free air @ 40°C (104F).

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 200-832135-*
Product Type Single Conductor Wire
Standards / Approvals CSA Mark
Rated Voltage 0.6000 kilovolts
Rated Amperage 124 amps
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1571 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.0300 kilovolts
Rated Temperature 80 to 105 C (176 to 221 F)
View Details
Power cable - 756-3504/050-050 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details