Thermal Wire and Cable LLC 538-185128-1

Description
MGT lead wire is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGT Lead Wire is available in colors. The standard color is tan. 27% nickel-coated copper conductor is standard. Available in 24 AWG through 4 AWG. For oil and moisture protection see type MTG with additional PTFE moisture barrier. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. 54 - Green with yellow stripe. Standard color is tan. Note : 450C UL/CSA Certified.Conductor options : Solid or stranded Grade A Nickel (Nickel 200). Stainless Steel braid armor also available. Multi-conductor cables etc. Intended Use : Wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity has been determined by UL.
Description
MGT lead wire is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGT Lead Wire is available in colors. The standard color is tan. 27% nickel-coated copper conductor is standard. Available in 24 AWG through 4 AWG. For oil and moisture protection see type MTG with additional PTFE moisture barrier. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. 54 - Green with yellow stripe. Standard color is tan. Note : 450C UL/CSA Certified.Conductor options : Solid or stranded Grade A Nickel (Nickel 200). Stainless Steel braid armor also available. Multi-conductor cables etc. Intended Use : Wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity has been determined by UL.

Suppliers

Company
Product
Description
Supplier Links
MGT lead wire is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGT Lead Wire is available in colors. The standard color is tan. 27% nickel-coated copper conductor is standard. Available in 24 AWG through 4 AWG. For oil and moisture protection see type MTG with additional PTFE moisture barrier. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. 54 - Green with yellow stripe. Standard color is tan. Note : 450C UL/CSA Certified.Conductor options : Solid or stranded Grade A Nickel (Nickel 200). Stainless Steel braid armor also available. Multi-conductor cables etc. Intended Use : Wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity has been determined by UL.

MGT lead wire is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc.

MGT Lead Wire is available in colors. The standard color is tan. 27% nickel-coated copper conductor is standard. Available in 24 AWG through 4 AWG. For oil and moisture protection see type MTG with additional PTFE moisture barrier.

Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. 54 - Green with yellow stripe. Standard color is tan.

Note : 450C UL/CSA Certified.Conductor options : Solid or stranded Grade A Nickel (Nickel 200). Stainless Steel braid armor also available. Multi-conductor cables etc.
Intended Use : Wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity has been determined by UL.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 538-185128-1
Product Type Single Conductor Wire
Standards / Approvals CSA Mark
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Power cable - 756-3511/050-150 - WAGO
Specs
Product Type Power Cable; M12 Socket - free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details