Thermal Wire and Cable LLC 200-1/03231-*

Description
This specification details Thermal Wire and Cable's single conductor type SRG Power cable/Fixture wire/Appliance wire. SRG wire is UL Recognized as Appliance Wire (AWM) 16 AWG through 750 MCM, UL Listed as Fixture wire 18 -14 AWG and is considered power cable in sizes 8 through 1000 MCM. Thermal Wire and Cable's SRG cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C. These single conductor cables are designed for installation as hazardous location motor lead cable, overhead crane power cable, glass plant wiring, melt shop wiring, slag and teeming ladle cars wiring or other applications that require long service life in extreme heat and flexing conditions. The conductor is 100% pure copper electroplated with a coating of pure tin for improved connector terminations and reduced oxidation. Primary insulation is a modified silicone rubber and the cable is augmented with a glass braid treated with a heat and moisture resistant finish. When burned, silicone rubber leaves a non-conductive silicone dioxide ash, which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, Thermal Wire and Cable's SRG power cables pass the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition Thermal Wire and Cable's SRG power cables generally give off lower smoke and less toxic gasses when burned than other conventional cables utilizing other insulating material. Available in multi-conductor cables, shielded, thermocouple alloys, strength members. Certain colors may require minimum orders. Larger sizes available please consult sales department. MCM-1000 Circular Mils. 300 Volt also available. *Please specify color (standard color black) : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : 18-16 AWG per NEC 402 Fixture Wires. 18-4/0 AWG Leads for hazardous location motors or internal wiring of appliances. Conductor options : Solid or stranded Grade A (Nickel 200).Tin-plated copper is standard #18 AWG and larger. ***Ampacity not available at time of publishing **Ampacity based on single conductor in free air @ 40C (104F)
Description
This specification details Thermal Wire and Cable's single conductor type SRG Power cable/Fixture wire/Appliance wire. SRG wire is UL Recognized as Appliance Wire (AWM) 16 AWG through 750 MCM, UL Listed as Fixture wire 18 -14 AWG and is considered power cable in sizes 8 through 1000 MCM. Thermal Wire and Cable's SRG cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C. These single conductor cables are designed for installation as hazardous location motor lead cable, overhead crane power cable, glass plant wiring, melt shop wiring, slag and teeming ladle cars wiring or other applications that require long service life in extreme heat and flexing conditions. The conductor is 100% pure copper electroplated with a coating of pure tin for improved connector terminations and reduced oxidation. Primary insulation is a modified silicone rubber and the cable is augmented with a glass braid treated with a heat and moisture resistant finish. When burned, silicone rubber leaves a non-conductive silicone dioxide ash, which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, Thermal Wire and Cable's SRG power cables pass the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition Thermal Wire and Cable's SRG power cables generally give off lower smoke and less toxic gasses when burned than other conventional cables utilizing other insulating material. Available in multi-conductor cables, shielded, thermocouple alloys, strength members. Certain colors may require minimum orders. Larger sizes available please consult sales department. MCM-1000 Circular Mils. 300 Volt also available. *Please specify color (standard color black) : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : 18-16 AWG per NEC 402 Fixture Wires. 18-4/0 AWG Leads for hazardous location motors or internal wiring of appliances. Conductor options : Solid or stranded Grade A (Nickel 200).Tin-plated copper is standard #18 AWG and larger. ***Ampacity not available at time of publishing **Ampacity based on single conductor in free air @ 40C (104F)

Suppliers

Company
Product
Description
Supplier Links
This specification details Thermal Wire and Cable's single conductor type SRG Power cable/Fixture wire/Appliance wire. SRG wire is UL Recognized as Appliance Wire (AWM) 16 AWG through 750 MCM, UL Listed as Fixture wire 18 -14 AWG and is considered power cable in sizes 8 through 1000 MCM. Thermal Wire and Cable's SRG cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C. These single conductor cables are designed for installation as hazardous location motor lead cable, overhead crane power cable, glass plant wiring, melt shop wiring, slag and teeming ladle cars wiring or other applications that require long service life in extreme heat and flexing conditions. The conductor is 100% pure copper electroplated with a coating of pure tin for improved connector terminations and reduced oxidation. Primary insulation is a modified silicone rubber and the cable is augmented with a glass braid treated with a heat and moisture resistant finish. When burned, silicone rubber leaves a non-conductive silicone dioxide ash, which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, Thermal Wire and Cable's SRG power cables pass the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition Thermal Wire and Cable's SRG power cables generally give off lower smoke and less toxic gasses when burned than other conventional cables utilizing other insulating material. Available in multi-conductor cables, shielded, thermocouple alloys, strength members. Certain colors may require minimum orders. Larger sizes available please consult sales department. MCM-1000 Circular Mils. 300 Volt also available. *Please specify color (standard color black) : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : 18-16 AWG per NEC 402 Fixture Wires. 18-4/0 AWG Leads for hazardous location motors or internal wiring of appliances. Conductor options : Solid or stranded Grade A (Nickel 200).Tin-plated copper is standard #18 AWG and larger. ***Ampacity not available at time of publishing **Ampacity based on single conductor in free air @ 40C (104F)

This specification details Thermal Wire and Cable's single conductor type SRG Power cable/Fixture wire/Appliance wire. SRG wire is UL Recognized as Appliance Wire (AWM) 16 AWG through 750 MCM, UL Listed as Fixture wire 18 -14 AWG and is considered power cable in sizes 8 through 1000 MCM.

Thermal Wire and Cable's SRG cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C.

These single conductor cables are designed for installation as hazardous location motor lead cable, overhead crane power cable, glass plant wiring, melt shop wiring, slag and teeming ladle cars wiring or other applications that require long service life in extreme heat and flexing conditions. The conductor is 100% pure copper electroplated with a coating of pure tin for improved connector terminations and reduced oxidation.

Primary insulation is a modified silicone rubber and the cable is augmented with a glass braid treated with a heat and moisture resistant finish. When burned, silicone rubber leaves a non-conductive silicone dioxide ash, which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, Thermal Wire and Cable's SRG power cables pass the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures.

In addition Thermal Wire and Cable's SRG power cables generally give off lower smoke and less toxic gasses when burned than other conventional cables utilizing other insulating material.

Available in multi-conductor cables, shielded, thermocouple alloys, strength members. Certain colors may require minimum orders. Larger sizes available please consult sales department. MCM-1000 Circular Mils. 300 Volt also available.

*Please specify color (standard color black) : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white.

Intended Use : 18-16 AWG per NEC 402 Fixture Wires. 18-4/0 AWG Leads for hazardous location motors or internal wiring of appliances.
Conductor options : Solid or stranded Grade A (Nickel 200).Tin-plated copper is standard #18 AWG and larger.

***Ampacity not available at time of publishing

**Ampacity based on single conductor in free air @ 40C (104F)

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 200-1/03231-*
Product Type Single Conductor Wire
Standards / Approvals CSA Mark
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cables for Installation in Cable Trays, TR 600 black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
Power cable - 756-3515/050-400 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 131 ft (400 dm)
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details