Thermal Wire and Cable LLC 200-2010086-*

Description
Type : Thermal Wire and Cable Tefzel 750 (special copolymer of ethylene and tetrafluoroethylene) insulated lead wire with tin-coated copper conductor, offers a wide service temperature range of -65C to +200C. Tefzel 750 insulated conductors are 30% smaller in diameter than conventional 200C wires allowing installation in tight places. Also Tefzel 750 lead wires cost less than conventional PTFE or FEP Teflon insulated wires. The cost per 1000 ft is less and scrap is reduced do to long continuous lengths. Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Tefzel 750 insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Available in 36 AWG - 4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the DuPont Corporation. Please specify color : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances. Conductor options :Nickel-plated or silver plated copper standard.
Description
Type : Thermal Wire and Cable Tefzel 750 (special copolymer of ethylene and tetrafluoroethylene) insulated lead wire with tin-coated copper conductor, offers a wide service temperature range of -65C to +200C. Tefzel 750 insulated conductors are 30% smaller in diameter than conventional 200C wires allowing installation in tight places. Also Tefzel 750 lead wires cost less than conventional PTFE or FEP Teflon insulated wires. The cost per 1000 ft is less and scrap is reduced do to long continuous lengths. Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Tefzel 750 insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Available in 36 AWG - 4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the DuPont Corporation. Please specify color : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances. Conductor options :Nickel-plated or silver plated copper standard.

Suppliers

Company
Product
Description
Supplier Links
Type : Thermal Wire and Cable Tefzel 750 (special copolymer of ethylene and tetrafluoroethylene) insulated lead wire with tin-coated copper conductor, offers a wide service temperature range of -65C to +200C. Tefzel 750 insulated conductors are 30% smaller in diameter than conventional 200C wires allowing installation in tight places. Also Tefzel 750 lead wires cost less than conventional PTFE or FEP Teflon insulated wires. The cost per 1000 ft is less and scrap is reduced do to long continuous lengths. Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Tefzel 750 insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Available in 36 AWG - 4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the DuPont Corporation. Please specify color : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances. Conductor options :Nickel-plated or silver plated copper standard.

Type : Thermal Wire and Cable Tefzel 750 (special copolymer of ethylene and tetrafluoroethylene) insulated lead wire with tin-coated copper conductor, offers a wide service temperature range of -65C to +200C. Tefzel 750 insulated conductors are 30% smaller in diameter than conventional 200C wires allowing installation in tight places. Also Tefzel 750 lead wires cost less than conventional PTFE or FEP Teflon insulated wires. The cost per 1000 ft is less and scrap is reduced do to long continuous lengths. Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Tefzel 750 insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit.
Available in 36 AWG - 4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the DuPont Corporation.
Please specify color : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes.
Intended Use : Internal Wiring of Appliances.
Conductor options :Nickel-plated or silver plated copper standard.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 200-2010086-*
Product Type Single Conductor Wire
Standards / Approvals CSA Mark
Number of Conductors 1 #
Rated Amperage 14 amps
Unlock Full Specs
to access all available technical data

Similar Products

Control and Connection Cables with UL and CSA Recognition, CC 600 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 kilovolts
Rated Temperature 90 C (194 F)
View Details
Power cable - 756-3514/050-150 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details