Thermal Wire and Cable LLC 200-2C20E

Description
Parallel Duplex Solid Thermocouple and Extension Wire Thermal Wire and Cable Corporation fluorinated ethylene propolymer (FEP) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. FEP thermocouple wire costs less than PFA but has all other basic characteristics less a continuous temperature rating of -50C. Teflon insulated conductors help reduce dimensions, and uses space age Teflon as the primary insulation, have high dielectric qualities, are high temp and chemical resistant. Typical calibrations include : J, K, N, E, T, S and B and extension grades. Available as an option with stainless steel overbraid for increased mechanical protection.
Description
Parallel Duplex Solid Thermocouple and Extension Wire Thermal Wire and Cable Corporation fluorinated ethylene propolymer (FEP) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. FEP thermocouple wire costs less than PFA but has all other basic characteristics less a continuous temperature rating of -50C. Teflon insulated conductors help reduce dimensions, and uses space age Teflon as the primary insulation, have high dielectric qualities, are high temp and chemical resistant. Typical calibrations include : J, K, N, E, T, S and B and extension grades. Available as an option with stainless steel overbraid for increased mechanical protection.

Suppliers

Company
Product
Description
Supplier Links
Parallel Duplex Solid Thermocouple and Extension Wire Thermal Wire and Cable Corporation fluorinated ethylene propolymer (FEP) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. FEP thermocouple wire costs less than PFA but has all other basic characteristics less a continuous temperature rating of -50C. Teflon insulated conductors help reduce dimensions, and uses space age Teflon as the primary insulation, have high dielectric qualities, are high temp and chemical resistant. Typical calibrations include : J, K, N, E, T, S and B and extension grades. Available as an option with stainless steel overbraid for increased mechanical protection.

Parallel Duplex Solid Thermocouple and Extension Wire
Thermal Wire and Cable Corporation fluorinated ethylene propolymer (FEP) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. FEP thermocouple wire costs less than PFA but has all other basic characteristics less a continuous temperature rating of -50C. Teflon insulated conductors help reduce dimensions, and uses space age Teflon as the primary insulation, have high dielectric qualities, are high temp and chemical resistant. Typical calibrations include : J, K, N, E, T, S and B and extension grades. Available as an option with stainless steel overbraid for increased mechanical protection.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 200-2C20E
Product Type Single Conductor Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cables for Installation in Cable Trays, TR 600 black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3513/050-050 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details