Thermal Wire and Cable LLC 200-2210109-*

Description
Type : Thermal Wire and Cable SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are insulated Tefzel 750 insulated conductors are 30% smaller in diameter than silicone rubber cables allowing installation in tight places. Also Thermal Wire and Cable SDT-200 ead wires cost less than conventional PTFE insulated wires. The cost per 1000 ft. is less and scrap is reduced do to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Thermal Wire and Cable SDT-200 insulated lead wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable SDT-200 lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Available in 36 AWG-4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du pont Corporation. Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances. Conductor options :Nickel-plated or silver plated copper standard. Tin-Coated copper is standard 18 and larger.
Description
Type : Thermal Wire and Cable SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are insulated Tefzel 750 insulated conductors are 30% smaller in diameter than silicone rubber cables allowing installation in tight places. Also Thermal Wire and Cable SDT-200 ead wires cost less than conventional PTFE insulated wires. The cost per 1000 ft. is less and scrap is reduced do to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Thermal Wire and Cable SDT-200 insulated lead wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable SDT-200 lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Available in 36 AWG-4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du pont Corporation. Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances. Conductor options :Nickel-plated or silver plated copper standard. Tin-Coated copper is standard 18 and larger.

Suppliers

Company
Product
Description
Supplier Links
Type : Thermal Wire and Cable SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are insulated Tefzel 750 insulated conductors are 30% smaller in diameter than silicone rubber cables allowing installation in tight places. Also Thermal Wire and Cable SDT-200 ead wires cost less than conventional PTFE insulated wires. The cost per 1000 ft. is less and scrap is reduced do to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Thermal Wire and Cable SDT-200 insulated lead wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable SDT-200 lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Available in 36 AWG-4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du pont Corporation. Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances. Conductor options :Nickel-plated or silver plated copper standard. Tin-Coated copper is standard 18 and larger.

Type : Thermal Wire and Cable SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are insulated Tefzel 750 insulated conductors are 30% smaller in diameter than silicone rubber cables allowing installation in tight places. Also Thermal Wire and Cable SDT-200 ead wires cost less than conventional PTFE insulated wires. The cost per 1000 ft. is less and scrap is reduced do to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Thermal Wire and Cable SDT-200 insulated lead wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable SDT-200 lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit.
Available in 36 AWG-4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du pont Corporation.
Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes.
Intended Use : Internal Wiring of Appliances.
Conductor options :Nickel-plated or silver plated copper standard. Tin-Coated copper is standard 18 and larger.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 200-2210109-*
Product Type Single Conductor Wire
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Power cable - 756-3514/050-150 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature)
Standards / Approvals USP Class VI; ISO
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details