Thermal Wire and Cable LLC 399-12C16SIG

Description
This specification details Thermal Wire and Cable Corporation multi-conductor SIG 350C instrumentation cable. TWC SIG 350C are suitable for continuous operation at 350C and short-term exposure to temperatures as high as 450C. These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars, ovens,furnaces, lights, machines for thermoplastics or other applications that require long service life in extreme heat. When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, available in 24 through 12 AWG. Multi conductor cables available through 50 conductor.
Description
This specification details Thermal Wire and Cable Corporation multi-conductor SIG 350C instrumentation cable. TWC SIG 350C are suitable for continuous operation at 350C and short-term exposure to temperatures as high as 450C. These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars, ovens,furnaces, lights, machines for thermoplastics or other applications that require long service life in extreme heat. When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, available in 24 through 12 AWG. Multi conductor cables available through 50 conductor.

Suppliers

Company
Product
Description
Supplier Links
This specification details Thermal Wire and Cable Corporation multi-conductor SIG 350C instrumentation cable. TWC SIG 350C are suitable for continuous operation at 350C and short-term exposure to temperatures as high as 450C. These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars, ovens,furnaces, lights, machines for thermoplastics or other applications that require long service life in extreme heat. When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, available in 24 through 12 AWG. Multi conductor cables available through 50 conductor.

This specification details Thermal Wire and Cable Corporation multi-conductor SIG 350C instrumentation cable. TWC SIG 350C are suitable for continuous operation at 350C and short-term exposure to temperatures as high as 450C.

These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars, ovens,furnaces, lights, machines for thermoplastics or other applications that require long service life in extreme heat.

When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period.

Furthermore, available in 24 through 12 AWG. Multi conductor cables available through 50 conductor.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 399-12C16SIG
Product Type Single Conductor Wire
Number of Conductors 12 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Control and Connection Cables with UL and CSA Recognition, CC 600 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 kilovolts
Rated Temperature 90 C (194 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3501/050-050 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers