Thermal Wire and Cable LLC 200-1610109-*

Description
Thermal Wire and Cable's SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are Tefzel 750 insulated conductors are 30% smaller in diameter than silicone rubber cables allowing installation in tight places. Also Thermal Wire and Cable's SDT-200 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 ft. is less and scrap is reduced do to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Thermal Wire and Cable SDT-200 insulated lead wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. SDT-200 leaves behind no residual glass chards to contaminate the surrounding area. Thermal Wire and Cable's SDT-200 lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Available in 36 AWG-4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du pont Corporation. Nickel-Plated copper is standard 24-20 AWG *Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances. UL Recognized CSA Certified Conductor options :Solid or stranded pure nickel.Nickel-Plated copper 24-20 AWG ** Ampicity based on single conductor in free air @ 40C. Please concern Articlec 310 of National Electronic code for futher ampicity and application information.
Description
Thermal Wire and Cable's SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are Tefzel 750 insulated conductors are 30% smaller in diameter than silicone rubber cables allowing installation in tight places. Also Thermal Wire and Cable's SDT-200 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 ft. is less and scrap is reduced do to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Thermal Wire and Cable SDT-200 insulated lead wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. SDT-200 leaves behind no residual glass chards to contaminate the surrounding area. Thermal Wire and Cable's SDT-200 lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Available in 36 AWG-4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du pont Corporation. Nickel-Plated copper is standard 24-20 AWG *Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances. UL Recognized CSA Certified Conductor options :Solid or stranded pure nickel.Nickel-Plated copper 24-20 AWG ** Ampicity based on single conductor in free air @ 40C. Please concern Articlec 310 of National Electronic code for futher ampicity and application information.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are Tefzel 750 insulated conductors are 30% smaller in diameter than silicone rubber cables allowing installation in tight places. Also Thermal Wire and Cable's SDT-200 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 ft. is less and scrap is reduced do to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Thermal Wire and Cable SDT-200 insulated lead wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. SDT-200 leaves behind no residual glass chards to contaminate the surrounding area. Thermal Wire and Cable's SDT-200 lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Available in 36 AWG-4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du pont Corporation. Nickel-Plated copper is standard 24-20 AWG *Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances. UL Recognized CSA Certified Conductor options :Solid or stranded pure nickel.Nickel-Plated copper 24-20 AWG ** Ampicity based on single conductor in free air @ 40C. Please concern Articlec 310 of National Electronic code for futher ampicity and application information.

Thermal Wire and Cable's SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are Tefzel 750 insulated conductors are 30% smaller in diameter than silicone rubber cables allowing installation in tight places. Also Thermal Wire and Cable's SDT-200 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 ft. is less and scrap is reduced do to long continuous lengths.

SDT-200 Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification.

Compared with other high temperature cables that are augmented with a braid, Thermal Wire and Cable SDT-200 insulated lead wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. SDT-200 leaves behind no residual glass chards to contaminate the surrounding area.

Thermal Wire and Cable's SDT-200 lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit.

Available in 36 AWG-4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du pont Corporation. Nickel-Plated copper is standard 24-20 AWG

*Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes.

Intended Use : Internal Wiring of Appliances. UL Recognized CSA Certified
Conductor options :Solid or stranded pure nickel.Nickel-Plated copper 24-20 AWG

** Ampicity based on single conductor in free air @ 40C. Please concern Articlec 310 of National Electronic code for futher ampicity and application information.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 200-1610109-*
Product Type Single Conductor Wire
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cables for Installation in Cable Trays, TR 600 CY black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3511/050-100 - WAGO
Specs
Product Type Power Cable; M12 Socket - free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details