Thermal Wire and Cable LLC 250-16MTG

Description
MTG Flexing oil resistant cable is engineered for applications where the cable is expected to continuously flex and bend in appliances such as commercial popcorn machines, clam shell type waffle bakers, and other extremely demanding applications where the cable delivers power to heating mechanisms in continuous bending and flexing conditions in the worst of applications. MTG utilizes a fused PTFE moisture/vapor barrier that is fused to the under side of the outer braid to prevent the migration of fluids, oils, etc. This technology also eliminates the itching and dermatitis that often is associated with glass braid jacketed lead wires. Available also in multi-conductor cables as shielded pairs, triads, or with an overall shield, or with thermocouple alloys. Braided 304 stainless steel jacket, stainless steel interlocked armor or CLX armor available overall when the cable will likely experience abnormal physical abuse. MTG incorporates a proprietary outer jacket that prevents the migration of oils and other fluids in the presence of heat and continuous flexing applications. Thermal Wire and Cable utilizes an extra flexible stranded Grade A (Pure Nickel) conductor (Nickel-Plated Copper available upon request). MTG is continuously temperature rated to +250°C (450°C MTG also available). MTG is resistant to temperature excursions exceeding 2800°F and will continue to operate even after exposure to 2000°F for over 7 hours. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000°F. MTG is available as a standard color in tan and fully pigmented primary colors are also available upon request. Available 22 AWG - 4/0. Larger sizes available please consult sales department. Standard color is tan. Please specify color: 0-Black, 1-Tan, 2-Red, 3-Orange, 4-Yellow, 5-Green, 6-Blue, 7-Purple, 8-Gray, 9-White. Stripe color example: -100 Tan base color with two black stripes. Intended Use:Internal Wiring of Appliances and electronic equipment. UL Recognized; CSA Certified.
Description
MTG Flexing oil resistant cable is engineered for applications where the cable is expected to continuously flex and bend in appliances such as commercial popcorn machines, clam shell type waffle bakers, and other extremely demanding applications where the cable delivers power to heating mechanisms in continuous bending and flexing conditions in the worst of applications. MTG utilizes a fused PTFE moisture/vapor barrier that is fused to the under side of the outer braid to prevent the migration of fluids, oils, etc. This technology also eliminates the itching and dermatitis that often is associated with glass braid jacketed lead wires. Available also in multi-conductor cables as shielded pairs, triads, or with an overall shield, or with thermocouple alloys. Braided 304 stainless steel jacket, stainless steel interlocked armor or CLX armor available overall when the cable will likely experience abnormal physical abuse. MTG incorporates a proprietary outer jacket that prevents the migration of oils and other fluids in the presence of heat and continuous flexing applications. Thermal Wire and Cable utilizes an extra flexible stranded Grade A (Pure Nickel) conductor (Nickel-Plated Copper available upon request). MTG is continuously temperature rated to +250°C (450°C MTG also available). MTG is resistant to temperature excursions exceeding 2800°F and will continue to operate even after exposure to 2000°F for over 7 hours. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000°F. MTG is available as a standard color in tan and fully pigmented primary colors are also available upon request. Available 22 AWG - 4/0. Larger sizes available please consult sales department. Standard color is tan. Please specify color: 0-Black, 1-Tan, 2-Red, 3-Orange, 4-Yellow, 5-Green, 6-Blue, 7-Purple, 8-Gray, 9-White. Stripe color example: -100 Tan base color with two black stripes. Intended Use:Internal Wiring of Appliances and electronic equipment. UL Recognized; CSA Certified.

Suppliers

Company
Product
Description
Supplier Links
MTG Flexing oil resistant cable is engineered for applications where the cable is expected to continuously flex and bend in appliances such as commercial popcorn machines, clam shell type waffle bakers, and other extremely demanding applications where the cable delivers power to heating mechanisms in continuous bending and flexing conditions in the worst of applications. MTG utilizes a fused PTFE moisture/vapor barrier that is fused to the under side of the outer braid to prevent the migration of fluids, oils, etc. This technology also eliminates the itching and dermatitis that often is associated with glass braid jacketed lead wires. Available also in multi-conductor cables as shielded pairs, triads, or with an overall shield, or with thermocouple alloys. Braided 304 stainless steel jacket, stainless steel interlocked armor or CLX armor available overall when the cable will likely experience abnormal physical abuse. MTG incorporates a proprietary outer jacket that prevents the migration of oils and other fluids in the presence of heat and continuous flexing applications. Thermal Wire and Cable utilizes an extra flexible stranded Grade A (Pure Nickel) conductor (Nickel-Plated Copper available upon request). MTG is continuously temperature rated to +250°C (450°C MTG also available). MTG is resistant to temperature excursions exceeding 2800°F and will continue to operate even after exposure to 2000°F for over 7 hours. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000°F. MTG is available as a standard color in tan and fully pigmented primary colors are also available upon request. Available 22 AWG - 4/0. Larger sizes available please consult sales department. Standard color is tan. Please specify color: 0-Black, 1-Tan, 2-Red, 3-Orange, 4-Yellow, 5-Green, 6-Blue, 7-Purple, 8-Gray, 9-White. Stripe color example: -100 Tan base color with two black stripes. Intended Use:Internal Wiring of Appliances and electronic equipment. UL Recognized; CSA Certified.

MTG Flexing oil resistant cable is engineered for applications where the cable is expected to continuously flex and bend in appliances such as commercial popcorn machines, clam shell type waffle bakers, and other extremely demanding applications where the cable delivers power to heating mechanisms in continuous bending and flexing conditions in the worst of applications.

MTG utilizes a fused PTFE moisture/vapor barrier that is fused to the under side of the outer braid to prevent the migration of fluids, oils, etc. This technology also eliminates the itching and dermatitis that often is associated with glass braid jacketed lead wires. Available also in multi-conductor cables as shielded pairs, triads, or with an overall shield, or with thermocouple alloys. Braided 304 stainless steel jacket, stainless steel interlocked armor or CLX armor available overall when the cable will likely experience abnormal physical abuse. MTG incorporates a proprietary outer jacket that prevents the migration of oils and other fluids in the presence of heat and continuous flexing applications. Thermal Wire and Cable utilizes an extra flexible stranded Grade A (Pure Nickel) conductor (Nickel-Plated Copper available upon request).

MTG is continuously temperature rated to +250°C (450°C MTG also available). MTG is resistant to temperature excursions exceeding 2800°F and will continue to operate even after exposure to 2000°F for over 7 hours. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000°F.

MTG is available as a standard color in tan and fully pigmented primary colors are also available upon request.

Available 22 AWG - 4/0. Larger sizes available please consult sales department.

Standard color is tan. Please specify color: 0-Black, 1-Tan, 2-Red, 3-Orange, 4-Yellow, 5-Green, 6-Blue, 7-Purple, 8-Gray, 9-White. Stripe color example: -100 Tan base color with two black stripes.

Intended Use:Internal Wiring of Appliances and electronic equipment. UL Recognized; CSA Certified.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 250-16MTG
Product Type Single Conductor Wire
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2547 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details
Power cable - 756-3516/050-050 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details