Thermal Wire and Cable LLC 250-161911

Description
Thermal Wire and Cable's PTFE Teflon insulated high voltage lead wire offers a wide service temperature range. Standard conductor material is nickel-plated copper. PTFE Teflon retains its properties after service at 260C (500F) to -80C. Thermal Wire and Cable's PTFE insulated conductors produce very little smoke when burned and are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation PTFE couples superior dielectric properties, heat resistance and durability. PTFE insulated cables are 20 - 50% smaller in diameter which lends itself to applications where space is at a premium. Being a thermoset insulation, it does not melt or "shrink back" when hit with a soldering gun like PFA or FEP insulations can do. Intended use is internal wiring of appliance and electronic equipment. UL recognized. Thermal Wire and Cable's PTFE high voltage ignition cable typical applications include: gas ignitor systems for furnaces, gas water heaters, ovens, piezoelectric spark ignitors and similar applications to 260C (500F). Cable is available in fully pigmented colors to aid in positive identification. Stainless steel braid is available for additional mechanical protection. Please specify "etched" if you require an etched surface treatment for increased bondability to Teflon insulation. Teflon is a registered trademark of the Du Pont Corporation. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example -100 tan base color with two black stripes. Intended Application : Electronic ignitor systems. Conductor options : Nickel-Plated copper conductor is standard. Solid or stranded Grade A (Nickel 200) available. Fiberglass braid or stainless steel braid for increased mechanical abrasion resistance. Larger sizes available upon request.
Description
Thermal Wire and Cable's PTFE Teflon insulated high voltage lead wire offers a wide service temperature range. Standard conductor material is nickel-plated copper. PTFE Teflon retains its properties after service at 260C (500F) to -80C. Thermal Wire and Cable's PTFE insulated conductors produce very little smoke when burned and are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation PTFE couples superior dielectric properties, heat resistance and durability. PTFE insulated cables are 20 - 50% smaller in diameter which lends itself to applications where space is at a premium. Being a thermoset insulation, it does not melt or "shrink back" when hit with a soldering gun like PFA or FEP insulations can do. Intended use is internal wiring of appliance and electronic equipment. UL recognized. Thermal Wire and Cable's PTFE high voltage ignition cable typical applications include: gas ignitor systems for furnaces, gas water heaters, ovens, piezoelectric spark ignitors and similar applications to 260C (500F). Cable is available in fully pigmented colors to aid in positive identification. Stainless steel braid is available for additional mechanical protection. Please specify "etched" if you require an etched surface treatment for increased bondability to Teflon insulation. Teflon is a registered trademark of the Du Pont Corporation. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example -100 tan base color with two black stripes. Intended Application : Electronic ignitor systems. Conductor options : Nickel-Plated copper conductor is standard. Solid or stranded Grade A (Nickel 200) available. Fiberglass braid or stainless steel braid for increased mechanical abrasion resistance. Larger sizes available upon request.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's PTFE Teflon insulated high voltage lead wire offers a wide service temperature range. Standard conductor material is nickel-plated copper. PTFE Teflon retains its properties after service at 260C (500F) to -80C. Thermal Wire and Cable's PTFE insulated conductors produce very little smoke when burned and are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation PTFE couples superior dielectric properties, heat resistance and durability. PTFE insulated cables are 20 - 50% smaller in diameter which lends itself to applications where space is at a premium. Being a thermoset insulation, it does not melt or "shrink back" when hit with a soldering gun like PFA or FEP insulations can do. Intended use is internal wiring of appliance and electronic equipment. UL recognized. Thermal Wire and Cable's PTFE high voltage ignition cable typical applications include: gas ignitor systems for furnaces, gas water heaters, ovens, piezoelectric spark ignitors and similar applications to 260C (500F). Cable is available in fully pigmented colors to aid in positive identification. Stainless steel braid is available for additional mechanical protection. Please specify "etched" if you require an etched surface treatment for increased bondability to Teflon insulation. Teflon is a registered trademark of the Du Pont Corporation. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example -100 tan base color with two black stripes. Intended Application : Electronic ignitor systems. Conductor options : Nickel-Plated copper conductor is standard. Solid or stranded Grade A (Nickel 200) available. Fiberglass braid or stainless steel braid for increased mechanical abrasion resistance. Larger sizes available upon request.

Thermal Wire and Cable's PTFE Teflon insulated high voltage lead wire offers a wide service temperature range. Standard conductor material is nickel-plated copper. PTFE Teflon retains its properties after service at 260C (500F) to -80C.

Thermal Wire and Cable's PTFE insulated conductors produce very little smoke when burned and are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation PTFE couples superior dielectric properties, heat resistance and durability.

PTFE insulated cables are 20 - 50% smaller in diameter which lends itself to applications where space is at a premium. Being a thermoset insulation, it does not melt or "shrink back" when hit with a soldering gun like PFA or FEP insulations can do. Intended use is internal wiring of appliance and electronic equipment. UL recognized.

Thermal Wire and Cable's PTFE high voltage ignition cable typical applications include: gas ignitor systems for furnaces, gas water heaters, ovens, piezoelectric spark ignitors and similar applications to 260C (500F). Cable is available in fully pigmented colors to aid in positive identification. Stainless steel braid is available for additional mechanical protection.

Please specify "etched" if you require an etched surface treatment for increased bondability to Teflon insulation. Teflon is a registered trademark of the Du Pont Corporation.

Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example -100 tan base color with two black stripes.

Intended Application : Electronic ignitor systems.
Conductor options : Nickel-Plated copper conductor is standard. Solid or stranded Grade A (Nickel 200) available. Fiberglass braid or stainless steel braid for increased mechanical abrasion resistance. Larger sizes available upon request.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 250-161911
Product Type Single Conductor Wire
Standards / Approvals CSA Mark
Number of Conductors 1 #
Rated Voltage 25 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cables for Installation in Cable Trays, TR 600 CY black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
Power cable - 756-3512/050-100 - WAGO
Specs
Product Type Power Cable
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details