Thermal Wire and Cable LLC 538-22MTG-*

Description
MTG Flexing oil resistant cable is engineered for applications where the cable is expected to continuously flex and bend in appliances such as commercial popcorn machines, clam shell type waffle bakers, and other extremely demanding applications where the cable delivers power to heating mechanisms in continuous bending and flexing conditions in the worst of applications. MTG utilizes a fused PTFE moisture/vapor barrier that is laminated to the under side of a braid to prevent the migration of fluids, oils, etc. This technology also eliminates the itching and dermatitis that often is associated with glass braid jacketed lead wires. Available also in multi-conductor cables as shielded pairs, triads, or with an overall shield, or with thermocouple alloys. Braided 304 stainless steel jacket, stainless steel interlocked armor or CLX armor available overall when the cable will likely experience abnormal physical abuse. MTG incorporates a proprietary outer jacket that prevents the migration of oils and other fluids in the presence of heat and continuous flexing applications. Thermal Wire and Cable utilizes an extra flexible stranded Grade A (Pure Nickel) conductor (Nickel-Plated Copper available upon request). MTG is continuously temperature rated to -450C (250C MTG also available). MTG is resistant to temperature excursions exceeding 2800F and will continue to operate even after exposure to 2000F for over 7 hours. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. ETL 1093C circuit integrity flame test report available upon request. MTG is available as a standard color in tan and fully pigmented primary colors are also available upon request. Available 24 AWG - 4/0. Larger sizes available please consult sales department. *Standard color is tan. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances and electronic equipment. UL Recognized; CSA certified.
Description
MTG Flexing oil resistant cable is engineered for applications where the cable is expected to continuously flex and bend in appliances such as commercial popcorn machines, clam shell type waffle bakers, and other extremely demanding applications where the cable delivers power to heating mechanisms in continuous bending and flexing conditions in the worst of applications. MTG utilizes a fused PTFE moisture/vapor barrier that is laminated to the under side of a braid to prevent the migration of fluids, oils, etc. This technology also eliminates the itching and dermatitis that often is associated with glass braid jacketed lead wires. Available also in multi-conductor cables as shielded pairs, triads, or with an overall shield, or with thermocouple alloys. Braided 304 stainless steel jacket, stainless steel interlocked armor or CLX armor available overall when the cable will likely experience abnormal physical abuse. MTG incorporates a proprietary outer jacket that prevents the migration of oils and other fluids in the presence of heat and continuous flexing applications. Thermal Wire and Cable utilizes an extra flexible stranded Grade A (Pure Nickel) conductor (Nickel-Plated Copper available upon request). MTG is continuously temperature rated to -450C (250C MTG also available). MTG is resistant to temperature excursions exceeding 2800F and will continue to operate even after exposure to 2000F for over 7 hours. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. ETL 1093C circuit integrity flame test report available upon request. MTG is available as a standard color in tan and fully pigmented primary colors are also available upon request. Available 24 AWG - 4/0. Larger sizes available please consult sales department. *Standard color is tan. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances and electronic equipment. UL Recognized; CSA certified.

Suppliers

Company
Product
Description
Supplier Links
MTG Flexing oil resistant cable is engineered for applications where the cable is expected to continuously flex and bend in appliances such as commercial popcorn machines, clam shell type waffle bakers, and other extremely demanding applications where the cable delivers power to heating mechanisms in continuous bending and flexing conditions in the worst of applications. MTG utilizes a fused PTFE moisture/vapor barrier that is laminated to the under side of a braid to prevent the migration of fluids, oils, etc. This technology also eliminates the itching and dermatitis that often is associated with glass braid jacketed lead wires. Available also in multi-conductor cables as shielded pairs, triads, or with an overall shield, or with thermocouple alloys. Braided 304 stainless steel jacket, stainless steel interlocked armor or CLX armor available overall when the cable will likely experience abnormal physical abuse. MTG incorporates a proprietary outer jacket that prevents the migration of oils and other fluids in the presence of heat and continuous flexing applications. Thermal Wire and Cable utilizes an extra flexible stranded Grade A (Pure Nickel) conductor (Nickel-Plated Copper available upon request). MTG is continuously temperature rated to -450C (250C MTG also available). MTG is resistant to temperature excursions exceeding 2800F and will continue to operate even after exposure to 2000F for over 7 hours. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. ETL 1093C circuit integrity flame test report available upon request. MTG is available as a standard color in tan and fully pigmented primary colors are also available upon request. Available 24 AWG - 4/0. Larger sizes available please consult sales department. *Standard color is tan. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances and electronic equipment. UL Recognized; CSA certified.

MTG Flexing oil resistant cable is engineered for applications where the cable is expected to continuously flex and bend in appliances such as commercial popcorn machines, clam shell type waffle bakers, and other extremely demanding applications where the cable delivers power to heating mechanisms in continuous bending and flexing conditions in the worst of applications.

MTG utilizes a fused PTFE moisture/vapor barrier that is laminated to the under side of a braid to prevent the migration of fluids, oils, etc. This technology also eliminates the itching and dermatitis that often is associated with glass braid jacketed lead wires. Available also in multi-conductor cables as shielded pairs, triads, or with an overall shield, or with thermocouple alloys. Braided 304 stainless steel jacket, stainless steel interlocked armor or CLX armor available overall when the cable will likely experience abnormal physical abuse.

MTG incorporates a proprietary outer jacket that prevents the migration of oils and other fluids in the presence of heat and continuous flexing applications. Thermal Wire and Cable utilizes an extra flexible stranded Grade A (Pure Nickel) conductor (Nickel-Plated Copper available upon request).

MTG is continuously temperature rated to -450C (250C MTG also available). MTG is resistant to temperature excursions exceeding 2800F and will continue to operate even after exposure to 2000F for over 7 hours. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. ETL 1093C circuit integrity flame test report available upon request.

MTG is available as a standard color in tan and fully pigmented primary colors are also available upon request.

Available 24 AWG - 4/0. Larger sizes available please consult sales department.

*Standard color is tan. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes.

Intended Use : Internal Wiring of Appliances and electronic equipment. UL Recognized; CSA certified.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 538-22MTG-*
Product Type Single Conductor Wire
Standards / Approvals CSA Mark
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3504/050-150 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature)
Standards / Approvals USP Class VI; ISO
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details