MTG Flexing oil resistant cable is engineered for applications where the cable is expected to continuously flex and bend in appliances such as commercial popcorn machines, clam shell type waffle bakers, and other extremely demanding applications where the cable delivers power to heating mechanisms in continuous bending and flexing conditions in the worst of applications.
MTG utilizes a fused PTFE moisture/vapor barrier that is laminated to the under side of a braid to prevent the migration of fluids, oils, etc. This technology also eliminates the itching and dermatitis that often is associated with glass braid jacketed lead wires. Available also in multi-conductor cables as shielded pairs, triads, or with an overall shield, or with thermocouple alloys. Braided 304 stainless steel jacket, stainless steel interlocked armor or CLX armor available overall when the cable will likely experience abnormal physical abuse.
MTG incorporates a proprietary outer jacket that prevents the migration of oils and other fluids in the presence of heat and continuous flexing applications. Thermal Wire and Cable utilizes an extra flexible stranded Grade A (Pure Nickel) conductor (Nickel-Plated Copper available upon request).
MTG is continuously temperature rated to -450C (250C MTG also available). MTG is resistant to temperature excursions exceeding 2800F and will continue to operate even after exposure to 2000F for over 7 hours. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. ETL 1093C circuit integrity flame test report available upon request.
MTG is available as a standard color in tan and fully pigmented primary colors are also available upon request.
Available 24 AWG - 4/0. Larger sizes available please consult sales department.
*Standard color is tan. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes.
Intended Use : Internal Wiring of Appliances and electronic equipment. UL Recognized; CSA certified.
| Thermal Wire and Cable LLC | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | 538-14MTG |
| Product Type | Single Conductor Wire |
| Standards / Approvals | CSA Mark |
| Number of Conductors | 1 # |