Thermal Wire and Cable LLC 150-16HF-color

Description
Thermal Wire and Cable Corps HF fixture wire Ethylene Chlorotrifluoroethyl ene (ECTFE) is a made from HALAR Ethylene-Chlorotrifl uoroethylene resin, these products are virtually unaffected by most common corrosive chemicals. ECTFE products have excellent chemical and mechanical properties, impact strength, and a broad service use temperature. This polymer offers extremely low permeability to liquids, gases, and vapors. The following physical property information is based on typical values of the base HALAR 901 resin. Advantages of ECTFE include; High purity, semiconductor process equipment, flame resistant, chemical storage, fluid handling, impact resistant, fire safe componentry, excellent weatherability, low permeability, and UL V-0 and FM 4910 insulated conductors are 20% smaller in diameter than conventional 150C (silicone rubber augmented with a glass braid SF-2 PGF for example) wires allowing installation in tight places. Also, Thermal Wire and Cable Corp HF ECTFE insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths (typically 1000 ft +). Compared to other Fixture Wires augmented with a braid (SF-2; SFF-2 PGFF). Thermal Wire and Cable Corp's ECTFE HF fixture wire insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. For use in accordance with Article 402-3 of the National Electrical Code.
Description
Thermal Wire and Cable Corps HF fixture wire Ethylene Chlorotrifluoroethyl ene (ECTFE) is a made from HALAR Ethylene-Chlorotrifl uoroethylene resin, these products are virtually unaffected by most common corrosive chemicals. ECTFE products have excellent chemical and mechanical properties, impact strength, and a broad service use temperature. This polymer offers extremely low permeability to liquids, gases, and vapors. The following physical property information is based on typical values of the base HALAR 901 resin. Advantages of ECTFE include; High purity, semiconductor process equipment, flame resistant, chemical storage, fluid handling, impact resistant, fire safe componentry, excellent weatherability, low permeability, and UL V-0 and FM 4910 insulated conductors are 20% smaller in diameter than conventional 150C (silicone rubber augmented with a glass braid SF-2 PGF for example) wires allowing installation in tight places. Also, Thermal Wire and Cable Corp HF ECTFE insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths (typically 1000 ft +). Compared to other Fixture Wires augmented with a braid (SF-2; SFF-2 PGFF). Thermal Wire and Cable Corp's ECTFE HF fixture wire insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. For use in accordance with Article 402-3 of the National Electrical Code.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable Corps HF fixture wire Ethylene Chlorotrifluoroethyl ene (ECTFE) is a made from HALAR Ethylene-Chlorotrifl uoroethylene resin, these products are virtually unaffected by most common corrosive chemicals. ECTFE products have excellent chemical and mechanical properties, impact strength, and a broad service use temperature. This polymer offers extremely low permeability to liquids, gases, and vapors. The following physical property information is based on typical values of the base HALAR 901 resin. Advantages of ECTFE include; High purity, semiconductor process equipment, flame resistant, chemical storage, fluid handling, impact resistant, fire safe componentry, excellent weatherability, low permeability, and UL V-0 and FM 4910 insulated conductors are 20% smaller in diameter than conventional 150C (silicone rubber augmented with a glass braid SF-2 PGF for example) wires allowing installation in tight places. Also, Thermal Wire and Cable Corp HF ECTFE insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths (typically 1000 ft +). Compared to other Fixture Wires augmented with a braid (SF-2; SFF-2 PGFF). Thermal Wire and Cable Corp's ECTFE HF fixture wire insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. For use in accordance with Article 402-3 of the National Electrical Code.

Thermal Wire and Cable Corps HF fixture wire Ethylene Chlorotrifluoroethylene (ECTFE) is a made from HALAR Ethylene-Chlorotrifluoroethylene resin, these products are virtually unaffected by most common corrosive chemicals.
ECTFE products have excellent chemical and mechanical properties, impact strength, and a broad service use temperature. This polymer offers extremely low permeability to liquids, gases, and vapors. The following physical property information is based on typical values of the base HALAR 901 resin. Advantages of ECTFE include; High purity, semiconductor process equipment, flame resistant, chemical storage, fluid handling, impact resistant, fire safe componentry, excellent weatherability, low permeability, and UL V-0 and FM 4910 insulated conductors are 20% smaller in diameter than conventional 150C (silicone rubber augmented with a glass braid SF-2 PGF for example) wires allowing installation in tight places. Also, Thermal Wire and Cable Corp HF ECTFE insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths (typically 1000 ft +). Compared to other Fixture Wires augmented with a braid (SF-2; SFF-2 PGFF).
Thermal Wire and Cable Corp's ECTFE HF fixture wire insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. For use in accordance with Article 402-3 of the National Electrical Code.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 150-16HF-color
Product Type Single Conductor Wire
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cables and Wires // Halogen-free Cables // Halogen-free SABIX® Ultra - Continuously Flexible with Highest Fire Protection // SABIX® SD 715 C FRNC C1 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Power cable - 756-3505/050-010 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details