Thermal Wire and Cable LLC 538-18MGR300-*

Description
MGR Cleanstrip was developed after extensive research and development. With input from major appliance OEMs and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and Cable Corporation has developed MGR Cleanstrip anti-itch anti-fray 538C appliance lead wire. Utilizing a proprietary saturant and process that bonds the glass fibers onto the outer braid, Thermal Wire type MGR Cleanstrip lead wire has greatly diminished the fraying, itching and irritation associated with this type of product. Furthermore, the modified insulation system is applied with minimum tension which allows the insulation plug to cut and strip cleanly without binding automated cutting and stripping machines. MGR Cleanstrip intended use is for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGR Cleanstrip is available in colors. The standard color is tan. 27% nickel-coated copper conductor is standard. For oil and moisture protection see type MTG with additional PTFE moisture barrier. *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. -54 Green with yellow stripe, etc. Note : 450C UL/CSA Certified. Conductor options : Solid or stranded Grade A Nickel (Nickel 200). Stainless Steel braid armor also available. Multi-conductor cables etc. Shielded pairs.
Description
MGR Cleanstrip was developed after extensive research and development. With input from major appliance OEMs and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and Cable Corporation has developed MGR Cleanstrip anti-itch anti-fray 538C appliance lead wire. Utilizing a proprietary saturant and process that bonds the glass fibers onto the outer braid, Thermal Wire type MGR Cleanstrip lead wire has greatly diminished the fraying, itching and irritation associated with this type of product. Furthermore, the modified insulation system is applied with minimum tension which allows the insulation plug to cut and strip cleanly without binding automated cutting and stripping machines. MGR Cleanstrip intended use is for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGR Cleanstrip is available in colors. The standard color is tan. 27% nickel-coated copper conductor is standard. For oil and moisture protection see type MTG with additional PTFE moisture barrier. *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. -54 Green with yellow stripe, etc. Note : 450C UL/CSA Certified. Conductor options : Solid or stranded Grade A Nickel (Nickel 200). Stainless Steel braid armor also available. Multi-conductor cables etc. Shielded pairs.

Suppliers

Company
Product
Description
Supplier Links
MGR Cleanstrip was developed after extensive research and development. With input from major appliance OEMs and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and Cable Corporation has developed MGR Cleanstrip anti-itch anti-fray 538C appliance lead wire. Utilizing a proprietary saturant and process that bonds the glass fibers onto the outer braid, Thermal Wire type MGR Cleanstrip lead wire has greatly diminished the fraying, itching and irritation associated with this type of product. Furthermore, the modified insulation system is applied with minimum tension which allows the insulation plug to cut and strip cleanly without binding automated cutting and stripping machines. MGR Cleanstrip intended use is for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGR Cleanstrip is available in colors. The standard color is tan. 27% nickel-coated copper conductor is standard. For oil and moisture protection see type MTG with additional PTFE moisture barrier. *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. -54 Green with yellow stripe, etc. Note : 450C UL/CSA Certified. Conductor options : Solid or stranded Grade A Nickel (Nickel 200). Stainless Steel braid armor also available. Multi-conductor cables etc. Shielded pairs.

MGR Cleanstrip was developed after extensive research and development. With input from major appliance OEMs and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and Cable Corporation has developed MGR Cleanstrip anti-itch anti-fray 538C appliance lead wire.

Utilizing a proprietary saturant and process that bonds the glass fibers onto the outer braid, Thermal Wire type MGR Cleanstrip lead wire has greatly diminished the fraying, itching and irritation associated with this type of product. Furthermore, the modified insulation system is applied with minimum tension which allows the insulation plug to cut and strip cleanly without binding automated cutting and stripping machines.

MGR Cleanstrip intended use is for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGR Cleanstrip is available in colors. The standard color is tan. 27% nickel-coated copper conductor is standard. For oil and moisture protection see type MTG with additional PTFE moisture barrier.

*Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. -54 Green with yellow stripe, etc.

Note : 450C UL/CSA Certified.
Conductor options : Solid or stranded Grade A Nickel (Nickel 200). Stainless Steel braid armor also available. Multi-conductor cables etc. Shielded pairs.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 538-18MGR300-*
Product Type Single Conductor Wire
Standards / Approvals CSA Mark
Number of Conductors 1 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Power cable - 756-3505/050-005 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details