Thermal Wire and Cable LLC 200-61330-*

Description
Thermal Wire and Cable's FEP Teflon insulated lead wire offers a wide service temperature range. This product is suited for internal wiring of appliances and similar heat producing equipment. Suitable for immersion in gasoline, gasoline vapor and 80C in oil. UL Recognized and CSA Certified. Thermal Wire and Cable's FEP Teflon insulated conductors produce very little smoke when burned are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation FEP couples superior dielectric properties, heat resistance and durability. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, thermal wire and cable FEP lead wires leave behind no fiberglass chards and contaminating residue. Thermal Wire and Cable's FEP Teflon insulated lead wire slides rather than tears, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable's FEP Teflon lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Standard conductor material is tin-coated copper. Available in 30 AWG through 4/0. 300 Volt also available. Certain colors may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use :Internal Wiring of Appliances. Suitable for use in gasoline; vapor, and 80C in oil. Conductor options :Tin-Coated copper is standard in #18 AWG and larger. Solid or stranded Grade A (Nickel 200) or Tin-Coated copper, Topcoat, Prebond etc available. **Ampacity based on single conductor in free air @ 40C (104F).
Description
Thermal Wire and Cable's FEP Teflon insulated lead wire offers a wide service temperature range. This product is suited for internal wiring of appliances and similar heat producing equipment. Suitable for immersion in gasoline, gasoline vapor and 80C in oil. UL Recognized and CSA Certified. Thermal Wire and Cable's FEP Teflon insulated conductors produce very little smoke when burned are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation FEP couples superior dielectric properties, heat resistance and durability. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, thermal wire and cable FEP lead wires leave behind no fiberglass chards and contaminating residue. Thermal Wire and Cable's FEP Teflon insulated lead wire slides rather than tears, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable's FEP Teflon lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Standard conductor material is tin-coated copper. Available in 30 AWG through 4/0. 300 Volt also available. Certain colors may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use :Internal Wiring of Appliances. Suitable for use in gasoline; vapor, and 80C in oil. Conductor options :Tin-Coated copper is standard in #18 AWG and larger. Solid or stranded Grade A (Nickel 200) or Tin-Coated copper, Topcoat, Prebond etc available. **Ampacity based on single conductor in free air @ 40C (104F).

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's FEP Teflon insulated lead wire offers a wide service temperature range. This product is suited for internal wiring of appliances and similar heat producing equipment. Suitable for immersion in gasoline, gasoline vapor and 80C in oil. UL Recognized and CSA Certified. Thermal Wire and Cable's FEP Teflon insulated conductors produce very little smoke when burned are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation FEP couples superior dielectric properties, heat resistance and durability. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, thermal wire and cable FEP lead wires leave behind no fiberglass chards and contaminating residue. Thermal Wire and Cable's FEP Teflon insulated lead wire slides rather than tears, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable's FEP Teflon lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Standard conductor material is tin-coated copper. Available in 30 AWG through 4/0. 300 Volt also available. Certain colors may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use :Internal Wiring of Appliances. Suitable for use in gasoline; vapor, and 80C in oil. Conductor options :Tin-Coated copper is standard in #18 AWG and larger. Solid or stranded Grade A (Nickel 200) or Tin-Coated copper, Topcoat, Prebond etc available. **Ampacity based on single conductor in free air @ 40C (104F).

Thermal Wire and Cable's FEP Teflon insulated lead wire offers a wide service temperature range. This product is suited for internal wiring of appliances and similar heat producing equipment. Suitable for immersion in gasoline, gasoline vapor and 80C in oil. UL Recognized and CSA Certified.

Thermal Wire and Cable's FEP Teflon insulated conductors produce very little smoke when burned are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation FEP couples superior dielectric properties, heat resistance and durability. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, thermal wire and cable FEP lead wires leave behind no fiberglass chards and contaminating residue.

Thermal Wire and Cable's FEP Teflon insulated lead wire slides rather than tears, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.

Thermal Wire and Cable's FEP Teflon lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Standard conductor material is tin-coated copper.

Available in 30 AWG through 4/0. 300 Volt also available. Certain colors may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation

*Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes.

Intended Use :Internal Wiring of Appliances. Suitable for use in gasoline; vapor, and 80C in oil.
Conductor options :Tin-Coated copper is standard in #18 AWG and larger. Solid or stranded Grade A (Nickel 200) or Tin-Coated copper, Topcoat, Prebond etc available.

**Ampacity based on single conductor in free air @ 40C (104F).

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 200-61330-*
Product Type Single Conductor Wire
Standards / Approvals CSA Mark
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cables with Oil Resistance, SL 891 C -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3500 kilovolts
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Power cable - 756-3502/050-150 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature)
Standards / Approvals USP Class VI; ISO
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details