Thermal Wire and Cable LLC 200-16ZHF-color

Description
Thermal Wire and Cable Corp's type ZHF flexible fixture wire is insulated with Tefzel (Tefzel is a special copolymer of ethylene and tetrafluoroethylene) and has a tin-coated copper conductor. This wire offers a wide service temperature range of -65C to +200C. Also, Tefzel insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size. Your scrap costs are reduced due to long continuous lengths being available. Tefzel-insulated fixture wire produce very little smoke when burned, are chemically inert to nearly all industrial chemicals and solvents. In addition, other cables with Tefzel insulation meets NEMA HP-100, WC-3, WC-5, Mil-W22759/16-19, MIL-C27500, Mil-C-17, IEEE Standard 1 Standard 323, Standard 383-1974 Meet NFPA Standard 258 (smoke) UL Subject 13, UL Subject 83, and UL Subject 94 as well as various appliance wiring style numbers. Tefzel, as a primary insulation, couples superior dielectric properties, is abrasion resistant, heat resistant, and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Tefzel insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. ZHF fixture wires are 20% smaller in diameter than braided cables, allowing more circuits per conduit. For use in accordance with Article 402 of the National Electrical Code.
Description
Thermal Wire and Cable Corp's type ZHF flexible fixture wire is insulated with Tefzel (Tefzel is a special copolymer of ethylene and tetrafluoroethylene) and has a tin-coated copper conductor. This wire offers a wide service temperature range of -65C to +200C. Also, Tefzel insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size. Your scrap costs are reduced due to long continuous lengths being available. Tefzel-insulated fixture wire produce very little smoke when burned, are chemically inert to nearly all industrial chemicals and solvents. In addition, other cables with Tefzel insulation meets NEMA HP-100, WC-3, WC-5, Mil-W22759/16-19, MIL-C27500, Mil-C-17, IEEE Standard 1 Standard 323, Standard 383-1974 Meet NFPA Standard 258 (smoke) UL Subject 13, UL Subject 83, and UL Subject 94 as well as various appliance wiring style numbers. Tefzel, as a primary insulation, couples superior dielectric properties, is abrasion resistant, heat resistant, and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Tefzel insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. ZHF fixture wires are 20% smaller in diameter than braided cables, allowing more circuits per conduit. For use in accordance with Article 402 of the National Electrical Code.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable Corp's type ZHF flexible fixture wire is insulated with Tefzel (Tefzel is a special copolymer of ethylene and tetrafluoroethylene) and has a tin-coated copper conductor. This wire offers a wide service temperature range of -65C to +200C. Also, Tefzel insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size. Your scrap costs are reduced due to long continuous lengths being available. Tefzel-insulated fixture wire produce very little smoke when burned, are chemically inert to nearly all industrial chemicals and solvents. In addition, other cables with Tefzel insulation meets NEMA HP-100, WC-3, WC-5, Mil-W22759/16-19, MIL-C27500, Mil-C-17, IEEE Standard 1 Standard 323, Standard 383-1974 Meet NFPA Standard 258 (smoke) UL Subject 13, UL Subject 83, and UL Subject 94 as well as various appliance wiring style numbers. Tefzel, as a primary insulation, couples superior dielectric properties, is abrasion resistant, heat resistant, and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Tefzel insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. ZHF fixture wires are 20% smaller in diameter than braided cables, allowing more circuits per conduit. For use in accordance with Article 402 of the National Electrical Code.

Thermal Wire and Cable Corp's type ZHF flexible fixture wire is insulated with Tefzel (Tefzel is a special copolymer of ethylene and tetrafluoroethylene) and has a tin-coated copper conductor. This wire offers a wide service temperature range of -65C to +200C. Also, Tefzel insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size. Your scrap costs are reduced due to long continuous lengths being available. Tefzel-insulated fixture wire produce very little smoke when burned, are chemically inert to nearly all industrial chemicals and solvents. In addition, other cables with Tefzel insulation meets NEMA HP-100, WC-3, WC-5, Mil-W22759/16-19, MIL-C27500, Mil-C-17, IEEE Standard 1 Standard 323, Standard 383-1974 Meet NFPA Standard 258 (smoke) UL Subject 13, UL Subject 83, and UL Subject 94 as well as various appliance wiring style numbers. Tefzel, as a primary insulation, couples superior dielectric properties, is abrasion resistant, heat resistant, and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Tefzel insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. ZHF fixture wires are 20% smaller in diameter than braided cables, allowing more circuits per conduit.
For use in accordance with Article 402 of the National Electrical Code.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 200-16ZHF-color
Product Type Single Conductor Wire
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage ? to 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cables with Oil Resistance, SL 891 C -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3500 kilovolts
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3516/050-100 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details