Thermal Wire and Cable LLC 150-18PGFF-COLOR

Description
This specification details Thermal Wire and Cable Corps PGFF FEP-insulated single conductor flexible fixture wire insulated with FEP Teflon and augmented with an overall treated glass braid for additional mechanical protection.Teflon FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Standard construction is UL listed. Type PGFF FEP fluoropolymer insulated conductors help reduce overall cable dimensions, and uses space age Teflon as the primary insulation.These cables have high dielectric qualities, are high temp and chemical resistant and exhibit a wide temperature range -85C through +150C. Long continuous lengths are available (typically 1000 ft +). For use in accordance with the National Electrical Code Article 402.
Description
This specification details Thermal Wire and Cable Corps PGFF FEP-insulated single conductor flexible fixture wire insulated with FEP Teflon and augmented with an overall treated glass braid for additional mechanical protection.Teflon FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Standard construction is UL listed. Type PGFF FEP fluoropolymer insulated conductors help reduce overall cable dimensions, and uses space age Teflon as the primary insulation.These cables have high dielectric qualities, are high temp and chemical resistant and exhibit a wide temperature range -85C through +150C. Long continuous lengths are available (typically 1000 ft +). For use in accordance with the National Electrical Code Article 402.

Suppliers

Company
Product
Description
Supplier Links
This specification details Thermal Wire and Cable Corps PGFF FEP-insulated single conductor flexible fixture wire insulated with FEP Teflon and augmented with an overall treated glass braid for additional mechanical protection.Teflon FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Standard construction is UL listed. Type PGFF FEP fluoropolymer insulated conductors help reduce overall cable dimensions, and uses space age Teflon as the primary insulation.These cables have high dielectric qualities, are high temp and chemical resistant and exhibit a wide temperature range -85C through +150C. Long continuous lengths are available (typically 1000 ft +). For use in accordance with the National Electrical Code Article 402.

This specification details Thermal Wire and Cable Corps PGFF FEP-insulated single conductor flexible fixture wire insulated with FEP Teflon and augmented with an overall treated glass braid for additional mechanical protection.Teflon FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Standard construction is UL listed. Type PGFF FEP fluoropolymer insulated conductors help reduce overall cable dimensions, and uses space age Teflon as the primary insulation.These cables have high dielectric qualities, are high temp and chemical resistant and exhibit a wide temperature range -85C through +150C. Long continuous lengths are available (typically 1000 ft +).
For use in accordance with the National Electrical Code Article 402.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 150-18PGFF-COLOR
Product Type Single Conductor Wire
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cables for Installation in Cable Trays, TR 600 CY black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
Power cable - 756-3514/050-150 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details