200C (392F) Type SF-2 (UL) Listed Silicone Insulated Fixture Wire 600 Volt 18AWG-10AWG
| Thermal Wire and Cable LLC | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | 200-16SF2-COLOR |
| Product Type | Single Conductor Wire |
| Number of Conductors | 1 # |
| Rated Voltage | 0.6000 kilovolts |