Thermal Wire and Cable LLC 538-2/0MGR

Description
MGR was developed after extensive research and development. With input from major appliance OEM's and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and Cable Corporation has developed MGR Cleanstrip Anti-itch anti-fray 538C appliance lead wire. Utilizing a proprietary saturant and process that bonds the glass fibers onto the outer braid, Thermal Wire type MGR lead wire has greatly diminished the fraying, itching and irritation associated with this type of product. Designed for high-speed automated cutting and stripping machines. The plug is easily removed after cutting with a minimal tension, and the stripped portion of the wire is clean and frayless. The standard conductor material is oxygen-free, high-conductivity, 27% nickel-coated copper. Grade A (Pure nickel) also available upon request. MGR lead wires are unaffected by flame, fuels, solvents most acids, alkalis and oils. MGR is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGR is available in colors. The standard color is tan. Optional stainless steel overbraid for added mechanical protection. For oil and moisture protection see type MTG with additional PTFE moisture barrier. Available in 26 AWG through 550 MCM. 300 Volt also available. *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal wiring of appliances where not subjected to repeated flexing and protected from mechanical abuse. Note : 450C (842F) UL/CSA Certified. Conductor options : Standard conductor material is 27% nickel-plated copper. Solid or stranded Grade A Nickel (Nickel 200). Additional strands available for extreme flexing applications eg 12 168/34 etc. applications. Stainless Steel braid armor also available. Multi-conductor cables, shielded pairs etc.
Description
MGR was developed after extensive research and development. With input from major appliance OEM's and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and Cable Corporation has developed MGR Cleanstrip Anti-itch anti-fray 538C appliance lead wire. Utilizing a proprietary saturant and process that bonds the glass fibers onto the outer braid, Thermal Wire type MGR lead wire has greatly diminished the fraying, itching and irritation associated with this type of product. Designed for high-speed automated cutting and stripping machines. The plug is easily removed after cutting with a minimal tension, and the stripped portion of the wire is clean and frayless. The standard conductor material is oxygen-free, high-conductivity, 27% nickel-coated copper. Grade A (Pure nickel) also available upon request. MGR lead wires are unaffected by flame, fuels, solvents most acids, alkalis and oils. MGR is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGR is available in colors. The standard color is tan. Optional stainless steel overbraid for added mechanical protection. For oil and moisture protection see type MTG with additional PTFE moisture barrier. Available in 26 AWG through 550 MCM. 300 Volt also available. *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal wiring of appliances where not subjected to repeated flexing and protected from mechanical abuse. Note : 450C (842F) UL/CSA Certified. Conductor options : Standard conductor material is 27% nickel-plated copper. Solid or stranded Grade A Nickel (Nickel 200). Additional strands available for extreme flexing applications eg 12 168/34 etc. applications. Stainless Steel braid armor also available. Multi-conductor cables, shielded pairs etc.

Suppliers

Company
Product
Description
Supplier Links
MGR was developed after extensive research and development. With input from major appliance OEM's and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and Cable Corporation has developed MGR Cleanstrip Anti-itch anti-fray 538C appliance lead wire. Utilizing a proprietary saturant and process that bonds the glass fibers onto the outer braid, Thermal Wire type MGR lead wire has greatly diminished the fraying, itching and irritation associated with this type of product. Designed for high-speed automated cutting and stripping machines. The plug is easily removed after cutting with a minimal tension, and the stripped portion of the wire is clean and frayless. The standard conductor material is oxygen-free, high-conductivity, 27% nickel-coated copper. Grade A (Pure nickel) also available upon request. MGR lead wires are unaffected by flame, fuels, solvents most acids, alkalis and oils. MGR is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGR is available in colors. The standard color is tan. Optional stainless steel overbraid for added mechanical protection. For oil and moisture protection see type MTG with additional PTFE moisture barrier. Available in 26 AWG through 550 MCM. 300 Volt also available. *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal wiring of appliances where not subjected to repeated flexing and protected from mechanical abuse. Note : 450C (842F) UL/CSA Certified. Conductor options : Standard conductor material is 27% nickel-plated copper. Solid or stranded Grade A Nickel (Nickel 200). Additional strands available for extreme flexing applications eg 12 168/34 etc. applications. Stainless Steel braid armor also available. Multi-conductor cables, shielded pairs etc.

MGR was developed after extensive research and development. With input from major appliance OEM's and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and Cable Corporation has developed MGR Cleanstrip Anti-itch anti-fray 538C appliance lead wire.

Utilizing a proprietary saturant and process that bonds the glass fibers onto the outer braid, Thermal Wire type MGR lead wire has greatly diminished the fraying, itching and irritation associated with this type of product. Designed for high-speed automated cutting and stripping machines. The plug is easily removed after cutting with a minimal tension, and the stripped portion of the wire is clean and frayless.

The standard conductor material is oxygen-free, high-conductivity, 27% nickel-coated copper. Grade A (Pure nickel) also available upon request. MGR lead wires are unaffected by flame, fuels, solvents most acids, alkalis and oils.

MGR is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGR is available in colors. The standard color is tan. Optional stainless steel overbraid for added mechanical protection. For oil and moisture protection see type MTG with additional PTFE moisture barrier.

Available in 26 AWG through 550 MCM. 300 Volt also available.

*Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes.

Intended Use : Internal wiring of appliances where not subjected to repeated flexing and protected from mechanical abuse.
Note : 450C (842F) UL/CSA Certified.
Conductor options : Standard conductor material is 27% nickel-plated copper. Solid or stranded Grade A Nickel (Nickel 200). Additional strands available for extreme flexing applications eg 12 168/34 etc. applications. Stainless Steel braid armor also available. Multi-conductor cables, shielded pairs etc.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 538-2/0MGR
Product Type Single Conductor Wire
Standards / Approvals CSA Mark
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - SPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
Power cable - 756-3513/050-100 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details