Thermal Wire and Cable's TGGT wire is one of the most popular appliance wires on the market today. It utilizes a system of several high-temperature insulating materials fused together to provide a robust, industrial strength, high-temperature single-conductor lead wire. These materials include a fused PTFE Teflon tape dielectric system, an additional served glass thermal barrier, and a treated glass braid overall for mechanical protection.
| Thermal Wire and Cable LLC | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | 250-165196-* |
| Product Type | Single Conductor Wire |
| Standards / Approvals | CSA Mark |
| Number of Conductors | 1 # |
| Rated Voltage | 0.6000 kilovolts |