Thermal Wire and Cable's Type SRML insulated cables offer a wide service temperature range of -65C to + 250C and are quite flexible in nature. Silicone rubber compounds have much greater resistance to high temperatures and are available and presently being used in applications of an extremely severe nature. Typical applications include wiring of motors, fixtures, appliances, etc.
| Thermal Wire and Cable LLC | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | 250-14SRML-* |
| Product Type | Single Conductor Wire |
| Standards / Approvals | CSA Mark |
| Rated Voltage | 0.6000 kilovolts |
| Rated Amperage | 59 amps |