Thermal Wire and Cable LLC 200-1610412-*

Description
Thermal Wire and Cable's SDT-200 lead wires offer a wide service temperature range of -65C to +200C. SDT-200 lead wire is insulated with Tefzel 750. SDT-200 Tefzel 750 insulated conductors are 30% smaller in diameter than conventional 200C (silicone rubber/glass braid) allowing installation in tight places. Also SDT-200 Tefzel 750 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 feet is less and scrap is reduced due to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, and are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and it's durability is second to none. It's flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, SDT-200 Tefzel 750 insulated lead wire will slide rather than tear, yet it's abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable's lead wire are 30% smaller in diameter than braided cable allowing more circuits per conduit. Tinned copper conductor is standard. Nickel-Plated copper 24-20AWG. Available in multi-conductor cables and shielded pairs. Available in sizes 32 - 4 AWG. Also available in 300V. Certain colors or stranding may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation. UL Recognized, CSA Certified. *Specify color : 0-Black, 1-Brown, 2-Red, 3-Orange, 4-Yellow, 5-Green, 6-Blue, 7-Purple, 8-Gray, 9-White. Intended Use :Internal Wiring of appliances where protected from mechanical abuse. Conductor options :Solid or stranded pure nickel . **Ampacity based on single conductor in free air @ 40°C. Please consult article 310 of the national electrical code for further ampacity and application information.
Description
Thermal Wire and Cable's SDT-200 lead wires offer a wide service temperature range of -65C to +200C. SDT-200 lead wire is insulated with Tefzel 750. SDT-200 Tefzel 750 insulated conductors are 30% smaller in diameter than conventional 200C (silicone rubber/glass braid) allowing installation in tight places. Also SDT-200 Tefzel 750 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 feet is less and scrap is reduced due to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, and are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and it's durability is second to none. It's flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, SDT-200 Tefzel 750 insulated lead wire will slide rather than tear, yet it's abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable's lead wire are 30% smaller in diameter than braided cable allowing more circuits per conduit. Tinned copper conductor is standard. Nickel-Plated copper 24-20AWG. Available in multi-conductor cables and shielded pairs. Available in sizes 32 - 4 AWG. Also available in 300V. Certain colors or stranding may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation. UL Recognized, CSA Certified. *Specify color : 0-Black, 1-Brown, 2-Red, 3-Orange, 4-Yellow, 5-Green, 6-Blue, 7-Purple, 8-Gray, 9-White. Intended Use :Internal Wiring of appliances where protected from mechanical abuse. Conductor options :Solid or stranded pure nickel . **Ampacity based on single conductor in free air @ 40°C. Please consult article 310 of the national electrical code for further ampacity and application information.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's SDT-200 lead wires offer a wide service temperature range of -65C to +200C. SDT-200 lead wire is insulated with Tefzel 750. SDT-200 Tefzel 750 insulated conductors are 30% smaller in diameter than conventional 200C (silicone rubber/glass braid) allowing installation in tight places. Also SDT-200 Tefzel 750 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 feet is less and scrap is reduced due to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, and are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and it's durability is second to none. It's flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, SDT-200 Tefzel 750 insulated lead wire will slide rather than tear, yet it's abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable's lead wire are 30% smaller in diameter than braided cable allowing more circuits per conduit. Tinned copper conductor is standard. Nickel-Plated copper 24-20AWG. Available in multi-conductor cables and shielded pairs. Available in sizes 32 - 4 AWG. Also available in 300V. Certain colors or stranding may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation. UL Recognized, CSA Certified. *Specify color : 0-Black, 1-Brown, 2-Red, 3-Orange, 4-Yellow, 5-Green, 6-Blue, 7-Purple, 8-Gray, 9-White. Intended Use :Internal Wiring of appliances where protected from mechanical abuse. Conductor options :Solid or stranded pure nickel . **Ampacity based on single conductor in free air @ 40°C. Please consult article 310 of the national electrical code for further ampacity and application information.

Thermal Wire and Cable's SDT-200 lead wires offer a wide service temperature range of -65C to +200C. SDT-200 lead wire is insulated with Tefzel 750. SDT-200 Tefzel 750 insulated conductors are 30% smaller in diameter than conventional 200C (silicone rubber/glass braid) allowing installation in tight places. Also SDT-200 Tefzel 750 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 feet is less and scrap is reduced due to long continuous lengths.

SDT-200 Tefzel 750 lead wire produces very little smoke when burned, and are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and it's durability is second to none. It's flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification.

Compared with other high temperature cables that are augmented with a braid, SDT-200 Tefzel 750 insulated lead wire will slide rather than tear, yet it's abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.

Thermal Wire and Cable's lead wire are 30% smaller in diameter than braided cable allowing more circuits per conduit. Tinned copper conductor is standard. Nickel-Plated copper 24-20AWG. Available in multi-conductor cables and shielded pairs.

Available in sizes 32 - 4 AWG. Also available in 300V. Certain colors or stranding may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation. UL Recognized, CSA Certified.

*Specify color : 0-Black, 1-Brown, 2-Red, 3-Orange, 4-Yellow, 5-Green, 6-Blue, 7-Purple, 8-Gray, 9-White.

Intended Use :Internal Wiring of appliances where protected from mechanical abuse.
Conductor options :Solid or stranded pure nickel .

**Ampacity based on single conductor in free air @ 40°C. Please consult article 310 of the national electrical code for further ampacity and application information.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 200-1610412-*
Product Type Single Conductor Wire
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Cables with Oil Resistance, SL 891 C -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3500 kilovolts
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details
PVC Flexible Power Cable - CW 3563-22 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 310 amps
Rated Temperature 80 C (176 F)
View Details