Thermal Wire and Cable LLC 260-2C30K

Description
Parallel Duplex Solid Thermocouple and Extension Wire Thermal Wire and Cable Corporation Perfluroalkoxy fluoropolymer (PFA) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. PFA Teflon insulated conductors help reduce dimensions, and uses space age Teflon as the primary insulation, have high dielectric qualities, are high temp and chemical resistant. PFA is FDA approved for use around food. Typical calibrations include : J, K, N, E, T, S and B and extension grades. Available as an option with stainless steel over braid for increased mechanical protection.
Description
Parallel Duplex Solid Thermocouple and Extension Wire Thermal Wire and Cable Corporation Perfluroalkoxy fluoropolymer (PFA) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. PFA Teflon insulated conductors help reduce dimensions, and uses space age Teflon as the primary insulation, have high dielectric qualities, are high temp and chemical resistant. PFA is FDA approved for use around food. Typical calibrations include : J, K, N, E, T, S and B and extension grades. Available as an option with stainless steel over braid for increased mechanical protection.

Suppliers

Company
Product
Description
Supplier Links
Parallel Duplex Solid Thermocouple and Extension Wire Thermal Wire and Cable Corporation Perfluroalkoxy fluoropolymer (PFA) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. PFA Teflon insulated conductors help reduce dimensions, and uses space age Teflon as the primary insulation, have high dielectric qualities, are high temp and chemical resistant. PFA is FDA approved for use around food. Typical calibrations include : J, K, N, E, T, S and B and extension grades. Available as an option with stainless steel over braid for increased mechanical protection.

Parallel Duplex Solid Thermocouple and Extension Wire
Thermal Wire and Cable Corporation Perfluroalkoxy fluoropolymer (PFA) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. PFA Teflon insulated conductors help reduce dimensions, and uses space age Teflon as the primary insulation, have high dielectric qualities, are high temp and chemical resistant. PFA is FDA approved for use around food. Typical calibrations include : J, K, N, E, T, S and B and extension grades. Available as an option with stainless steel over braid for increased mechanical protection.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 260-2C30K
Product Type Single Conductor Wire
Unlock Full Specs
to access all available technical data

Similar Products

Control and Connection Cables with UL and CSA Recognition, CC 600 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 kilovolts
Rated Temperature 90 C (194 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3511/050-100 - WAGO
Specs
Product Type Power Cable; M12 Socket - free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details