Thermal Wire and Cable LLC 200-4C14XKE

Description
This specification details Thermal Wire and Cable Corporation's FEP (Fluourinated Ethylene Propylene) insulated multi-conductor cables. FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Suitable for use in trays, conduit and other areas where resistance to oils, acids, solvents and fluid are required. Not UL Listed. This cable is manufactured per quality manufacturing practices and costs approximately 30% less than UL Listed cables of the same type, size and insulation. Commercial Version (Not UL Listed) FEP Fluoropolymer insulated cables are approximately 20% smaller in overall diameter then the same cables insulated with silicone rubber. Available in shielded pairs, triads, RTDs, overall shield, thermocouple alloys, etc. Available with galvanized steel, aluminum armor, stainless steel overbraid, or CLX armor. UL Listing available upon request. Available in sizes 26 AWG through 4 AWG in conductor counts from 2 to 100.
Description
This specification details Thermal Wire and Cable Corporation's FEP (Fluourinated Ethylene Propylene) insulated multi-conductor cables. FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Suitable for use in trays, conduit and other areas where resistance to oils, acids, solvents and fluid are required. Not UL Listed. This cable is manufactured per quality manufacturing practices and costs approximately 30% less than UL Listed cables of the same type, size and insulation. Commercial Version (Not UL Listed) FEP Fluoropolymer insulated cables are approximately 20% smaller in overall diameter then the same cables insulated with silicone rubber. Available in shielded pairs, triads, RTDs, overall shield, thermocouple alloys, etc. Available with galvanized steel, aluminum armor, stainless steel overbraid, or CLX armor. UL Listing available upon request. Available in sizes 26 AWG through 4 AWG in conductor counts from 2 to 100.

Suppliers

Company
Product
Description
Supplier Links
This specification details Thermal Wire and Cable Corporation's FEP (Fluourinated Ethylene Propylene) insulated multi-conductor cables. FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Suitable for use in trays, conduit and other areas where resistance to oils, acids, solvents and fluid are required. Not UL Listed. This cable is manufactured per quality manufacturing practices and costs approximately 30% less than UL Listed cables of the same type, size and insulation. Commercial Version (Not UL Listed) FEP Fluoropolymer insulated cables are approximately 20% smaller in overall diameter then the same cables insulated with silicone rubber. Available in shielded pairs, triads, RTDs, overall shield, thermocouple alloys, etc. Available with galvanized steel, aluminum armor, stainless steel overbraid, or CLX armor. UL Listing available upon request. Available in sizes 26 AWG through 4 AWG in conductor counts from 2 to 100.

This specification details Thermal Wire and Cable Corporation's FEP (Fluourinated Ethylene Propylene) insulated multi-conductor cables.

FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility.

Suitable for use in trays, conduit and other areas where resistance to oils, acids, solvents and fluid are required. Not UL Listed. This cable is manufactured per quality manufacturing practices and costs approximately 30% less than UL Listed cables of the same type, size and insulation.

Commercial Version (Not UL Listed)

FEP Fluoropolymer insulated cables are approximately 20% smaller in overall diameter then the same cables insulated with silicone rubber.

Available in shielded pairs, triads, RTDs, overall shield, thermocouple alloys, etc. Available with galvanized steel, aluminum armor, stainless steel overbraid, or CLX armor. UL Listing available upon request.

Available in sizes 26 AWG through 4 AWG in conductor counts from 2 to 100.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 200-4C14XKE
Product Type Single Conductor Wire
Unlock Full Specs
to access all available technical data

Similar Products

400Hz Ground Power Supply Cables, GP 400 QF- PUR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.1150 to 0.2000 kilovolts
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3503/050-020 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers