Thermal Wire and Cable LLC 200-2C16K

Description
Parallel Duplex Solid Thermocouple and Extension Wire Thermal Wire and Cable Corporation fluorinated ethylene propolymer (FEP) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. FEP thermocouple wire costs less than PFA but has all other basic characteristics less a continuous temperature rating of -50C. Teflon insulated conductors help reduce dimensions, and uses space age Teflon as the primary insulation, have high dielectric qualities, are high temp and chemical resistant. Typical calibrations include : J, K, N, E, T, S and B and extension grades. Available as an option with stainless steel overbraid for increased mechanical protection.
Description
Parallel Duplex Solid Thermocouple and Extension Wire Thermal Wire and Cable Corporation fluorinated ethylene propolymer (FEP) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. FEP thermocouple wire costs less than PFA but has all other basic characteristics less a continuous temperature rating of -50C. Teflon insulated conductors help reduce dimensions, and uses space age Teflon as the primary insulation, have high dielectric qualities, are high temp and chemical resistant. Typical calibrations include : J, K, N, E, T, S and B and extension grades. Available as an option with stainless steel overbraid for increased mechanical protection.

Suppliers

Company
Product
Description
Supplier Links
Parallel Duplex Solid Thermocouple and Extension Wire Thermal Wire and Cable Corporation fluorinated ethylene propolymer (FEP) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. FEP thermocouple wire costs less than PFA but has all other basic characteristics less a continuous temperature rating of -50C. Teflon insulated conductors help reduce dimensions, and uses space age Teflon as the primary insulation, have high dielectric qualities, are high temp and chemical resistant. Typical calibrations include : J, K, N, E, T, S and B and extension grades. Available as an option with stainless steel overbraid for increased mechanical protection.

Parallel Duplex Solid Thermocouple and Extension Wire
Thermal Wire and Cable Corporation fluorinated ethylene propolymer (FEP) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. FEP thermocouple wire costs less than PFA but has all other basic characteristics less a continuous temperature rating of -50C. Teflon insulated conductors help reduce dimensions, and uses space age Teflon as the primary insulation, have high dielectric qualities, are high temp and chemical resistant. Typical calibrations include : J, K, N, E, T, S and B and extension grades. Available as an option with stainless steel overbraid for increased mechanical protection.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 200-2C16K
Product Type Single Conductor Wire
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
Data Cables with good EMC, SRY D 321 C -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 kilovolts
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details
ZB9051 | Power/sensor cable, PVC, 4 x 0.34 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Product Type Instrumentation and Control
View Details