200C (392F) Building Wire Type FEP (UL) Listed 600 Volt Single Conductor 14AWG-2AWG
| Thermal Wire and Cable LLC | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | 200-6FEP-COLOR |
| Product Type | Single Conductor Wire |
| Number of Conductors | 1 # |
| Rated Voltage | 0.6000 kilovolts |
| Rated Amperage | ? to 165 amps |