Thermal Wire and Cable LLC 200-14KF2-COLOR

Description
Thermal Wire and Cable Corps type KF-2 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SF-2, SFF-2, PFF and PGFF) wires allowing installation in tight places.Also, aromatic polyimide insulated cables cost less than conventional PTFE or PFA Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths being available with this product (generally 1000 ft +). Thermal Wire and Cable Corps aromatic polyimide KF-2 insulated fixture wire will slide rather than tear, and its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.The base color is amber (gold). A colored thread is drawn parallel to the conductor for color identification. Type KF-2 fixture wire is or use in accordance with Article 402 of the 2008 National Electrical Code.
Description
Thermal Wire and Cable Corps type KF-2 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SF-2, SFF-2, PFF and PGFF) wires allowing installation in tight places.Also, aromatic polyimide insulated cables cost less than conventional PTFE or PFA Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths being available with this product (generally 1000 ft +). Thermal Wire and Cable Corps aromatic polyimide KF-2 insulated fixture wire will slide rather than tear, and its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.The base color is amber (gold). A colored thread is drawn parallel to the conductor for color identification. Type KF-2 fixture wire is or use in accordance with Article 402 of the 2008 National Electrical Code.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable Corps type KF-2 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SF-2, SFF-2, PFF and PGFF) wires allowing installation in tight places.Also, aromatic polyimide insulated cables cost less than conventional PTFE or PFA Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths being available with this product (generally 1000 ft +). Thermal Wire and Cable Corps aromatic polyimide KF-2 insulated fixture wire will slide rather than tear, and its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.The base color is amber (gold). A colored thread is drawn parallel to the conductor for color identification. Type KF-2 fixture wire is or use in accordance with Article 402 of the 2008 National Electrical Code.

Thermal Wire and Cable Corps type KF-2 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SF-2, SFF-2, PFF and PGFF) wires allowing installation in tight places.Also, aromatic polyimide insulated cables cost less than conventional PTFE or PFA Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths being available with this product (generally 1000 ft +). Thermal Wire and Cable Corps aromatic polyimide KF-2 insulated fixture wire will slide rather than tear, and its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.The base color is amber (gold). A colored thread is drawn parallel to the conductor for color identification.

Type KF-2 fixture wire is or use in accordance with Article 402 of the 2008 National Electrical Code.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 200-14KF2-COLOR
Product Type Single Conductor Wire
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cables and Wires // Halogen-free Cables // Halogen-free SABIX® Ultra - Continuously Flexible with Highest Fire Protection // SABIX® SD 715 C FRNC C1 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Power cable - 756-3514/050-100 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature)
Standards / Approvals USP Class VI; ISO
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details